Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - PTH04040WAS PTH04040WAS

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 931068-PTH04040WAS Series: PTH04040W (150W) Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V - - 60A 2.95V - 5.5V Input Package: Tray Package: 20-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 192 MSL Level: 3 (168 Hours) HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 931068-PTH04040WAS Series: PTH04040W (150W) Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V - - 60A 2.95V - 5.5V Input Package: Tray Package: 20-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 192 MSL Level: 3 (168 Hours) HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PTH04040WAS - 931068-PTH04040WAS - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH04040WAS
931068-PTH04040WAS
Power Supplies Board Mount DCDC Converters - PTH04040WAS 931068-PTH04040WAS
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 931068-PTH04040WAS Series: PTH04040W (150W) Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V - - 60A 2.95V - 5.5V Input Package: Tray Package: 20-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 192 MSL Level: 3 (168 Hours) HTSUS: 8504.40.9580

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 931068-PTH04040WAS
Series: PTH04040W (150W)
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V - - 60A 2.95V - 5.5V Input
Package: Tray
Package: 20-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 192
MSL Level: 3 (168 Hours)
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 931068-PTH04040WAS
Product Name Power Supplies Board Mount DCDC Converters - PTH04040WAS
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-PSD-6048-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 1.25 amps
View Details
2 suppliers
Industrial, DIN Rail Power Supplies - BB-MDR-20-5-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 3 amps
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details