Artesyn Embedded Power 250W AC-DC Power Supply NLP250 Series

Description
The NLP250 series of enclosed AC-DC power supplies comprises three single output models that provide a choice of 12 V, 24 V or 48 V to simplify system integration, backed by extensive control and monitoring features to satisfy a wide variety of DC supply requirements. In addition to the main output channel, each power supply also provides 5 Vdc standby and 12 Vdc fan outputs. The enclosed versions of NLP250 power supplies can deliver up to 250 watts of output power when cooled by 250 LFM of forced air.
Datasheet
Description
The NLP250 series of enclosed AC-DC power supplies comprises three single output models that provide a choice of 12 V, 24 V or 48 V to simplify system integration, backed by extensive control and monitoring features to satisfy a wide variety of DC supply requirements. In addition to the main output channel, each power supply also provides 5 Vdc standby and 12 Vdc fan outputs. The enclosed versions of NLP250 power supplies can deliver up to 250 watts of output power when cooled by 250 LFM of forced air.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
250W AC-DC Power Supply - NLP250 Series - Artesyn Embedded Power
Tempe, AZ, USA
250W AC-DC Power Supply
NLP250 Series
250W AC-DC Power Supply NLP250 Series
The NLP250 series of enclosed AC-DC power supplies comprises three single output models that provide a choice of 12 V, 24 V or 48 V to simplify system integration, backed by extensive control and monitoring features to satisfy a wide variety of DC supply requirements. In addition to the main output channel, each power supply also provides 5 Vdc standby and 12 Vdc fan outputs. The enclosed versions of NLP250 power supplies can deliver up to 250 watts of output power when cooled by 250 LFM of forced air.

The NLP250 series of enclosed AC-DC power supplies comprises three single output models that provide a choice of 12 V, 24 V or 48 V to simplify system integration, backed by extensive control and monitoring features to satisfy a wide variety of DC supply requirements. In addition to the main output channel, each power supply also provides 5 Vdc standby and 12 Vdc fan outputs. The enclosed versions of NLP250 power supplies can deliver up to 250 watts of output power when cooled by 250 LFM of forced air.

Supplier's Site Datasheet
250W Medical AC-DC Power Supply - NLP250 Series - Artesyn Embedded Power
Tempe, AZ, USA
250W Medical AC-DC Power Supply
NLP250 Series
250W Medical AC-DC Power Supply NLP250 Series
The NLP250-M series of enclosed medical AC-DC power supplies comprises two single output models, providing standard voltages of 12 V or 24 V. Both models also provide 5 V standby and 12 V fan outputs. They accept a universal input of 85–264 Vac and have a low safety ground leakage current. The main output is compatible with systems that implement distributed power and point-of-load (POL) architectures. It can also be used to power electromechanical devices such as relays, motors and pumps. Featuring a thermally efficient U-channel construction that is less than 1U high, the enclosed versions of NLP250-M power supplies can deliver up to 250 watts when cooled by 250 LFM of forced air.

The NLP250-M series of enclosed medical AC-DC power supplies comprises two single output models, providing standard voltages of 12 V or 24 V. Both models also provide 5 V standby and 12 V fan outputs. They accept a universal input of 85–264 Vac and have a low safety ground leakage current. The main output is compatible with systems that implement distributed power and point-of-load (POL) architectures. It can also be used to power electromechanical devices such as relays, motors and pumps. Featuring a thermally efficient U-channel construction that is less than 1U high, the enclosed versions of NLP250-M power supplies can deliver up to 250 watts when cooled by 250 LFM of forced air.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power Artesyn Embedded Power
Product Category Power Supplies Power Supplies
Product Number NLP250 Series NLP250 Series
Product Name 250W AC-DC Power Supply 250W Medical AC-DC Power Supply
Type DC Power Supply DC Power Supply; Medical Power Supply
Form Factor Circuit Board Assembly; Open Frame Circuit Board Assembly; Open Frame
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Regulatory Compliance RoHS RoHS
DC Output Voltage 12.0 to 48.0 volts 12.0 to 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1242181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Type c
Regulatory Compliance RoHS Compliant
View Details