Artesyn Embedded Power Switching Power Supplies NPS22-M

Description
Artesyn NPS22-M Switching Power Supply
Request a Quote Datasheet
Description
Artesyn NPS22-M Switching Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 7511541 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
7511541
Switching Power Supplies 7511541
Artesyn NPS22-M Switching Power Supply

Artesyn NPS22-M Switching Power Supply

Supplier's Site
Power Supply, Ac-Dc, Medical, 5V, 5A; Power Supply Approvals Artesyn Embedded Technologies - 82R5435 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 5V, 5A; Power Supply Approvals Artesyn Embedded Technologies
82R5435
Power Supply, Ac-Dc, Medical, 5V, 5A; Power Supply Approvals Artesyn Embedded Technologies 82R5435
POWER SUPPLY, AC-DC, MEDICAL, 5V, 5A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):40W @ 200LFM; Power Rating (Convection Cooling):25W; Input Voltage VAC:90V AC to 264V AC; Height:21.8mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 5V, 5A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):40W @ 200LFM; Power Rating (Convection Cooling):25W; Input Voltage VAC:90V AC to 264V AC; Height:21.8mm RoHS Compliant: Yes

Supplier's Site
Open Frame Power Supply, Adjustable, Fixed, 90 V, 264 V, 25 W, 5 V, 5 A Rohs Compliant Artesyn Embedded Technologies - 41T2905 - Newark, An Avnet Company
Chicago, IL, United States
Open Frame Power Supply, Adjustable, Fixed, 90 V, 264 V, 25 W, 5 V, 5 A Rohs Compliant Artesyn Embedded Technologies
41T2905
Open Frame Power Supply, Adjustable, Fixed, 90 V, 264 V, 25 W, 5 V, 5 A Rohs Compliant Artesyn Embedded Technologies 41T2905
Open Frame Power Supply, Adjustable, Fixed, 90 V, 264 V, 25 W, 5 V, 5 A RoHS Compliant: Yes

Open Frame Power Supply, Adjustable, Fixed, 90 V, 264 V, 25 W, 5 V, 5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 7511541 82R5435 41T2905
Product Name Switching Power Supplies Power Supply, Ac-Dc, Medical, 5V, 5A; Power Supply Approvals Artesyn Embedded Technologies Open Frame Power Supply, Adjustable, Fixed, 90 V, 264 V, 25 W, 5 V, 5 A Rohs Compliant Artesyn Embedded Technologies
Type Medical Power Supply DC Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6961-ea-bt-21000-80-4u-wc-32180 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 80 amps
View Details