Artesyn Embedded Power Datasheets for AdvancedTCA Products
Advanced Telecommunications Computing Architecture (AdvancedTCA or ATCA) products use advanced telecom computing architecture (AdvancedTCA), an open standard for high-speed, high-performance telecommunications systems.
AdvancedTCA Products: Learn more
| Product Name | Notes |
|---|---|
| The ability to monitor and process data streams on the fly is appealing in many application areas. Wireline and wireless carriers have an interest to provide contractually agreed services and... | |
| The Artesyn ATCA-8330 is a combination of an Intel Xeon server CPU and a media processing array based on the Octasic OCT2224M multi-core DSP with comprehensive media processing software suite. | |
| The Artesyn Embedded Technologies ATCA-7365 combines two 6-core Intel® Xeon® processors L5638 with up to 192GB main memory in a balanced configuration that allows your application to get the best... | |
| The Artesyn Embedded Technologies ATCA-7365 combines two 6-core Intel® Xeon® processors L5638 with up to 96GB main memory in a balanced configuration that allows your application to get the best... | |
| The Artesyn Embedded Technologies ATCA-7365-CE combines two 6-core Intel® Xeon® processors from the E5600 series running at 2.4 GHz with up to 96GB main memory in a balanced configuration that... | |
| The Artesyn Embedded Technologies ATCA-7368 features one 6-core Intel® Xeon® processor L5638 and one AdvancedMC™ (AMC) site, to balance compute performance and I/O functionality for cost-sensitive applications. The AMC site... | |
| The Artesyn Embedded Technologies ATCA-7368-CE combines one 4- or 6-core Intel® Xeon® processor E5600 series running at 2.4 GHz to provide outstanding performance for cost-sensitive applications in a network data... | |
| The Artesyn Embedded Technologies ATCA-7370 combines two 8-core Intel® Xeon® processors E5-2600 family and optional hardware offloading functions with up to 128GB main memory for a combination of performance and... | |
| The Artesyn Embedded Technologies ATCA-7470 is a 40G AdvancedTCA® (ATCA®) packet processing blade that enables the highest packet processing performance and security features in an ATCA form factor. It allows... | |
| The Artesyn Embedded Technologies ATCA-7475 is designed to exploit the full capabilities of the two 10-core Intel® Xeon® processors E5-2600 v2 family and Intel® Communications Chipset 89xx Series, with an... | |
| The Artesyn Embedded Technologies ATCA-8320 is a DSP-based media processing blade for use in AdvancedTCA systems. It offers a very high density of IP voice and video transcoding, including H.264... | |
| The Artesyn Embedded Technologies AXP640 40G AdvancedTCA® shelf is specifically designed to address carrier-grade requirements desired by the telecommunications industry as well as high availability enterprise environments. Application examples include... | |
| The Artesyn Embedded Technologies Centellis® 2100 platform core is a high availability platform ideally suited for data intensive, central office and enterprise networking applications. The low profile makes the Centellis... | |
| The Artesyn Embedded Technologies Centellis™ 2000 40G ATCA system is a high availability platform ideally suited for data intensive, central office and enterprise networking applications. The low profile makes the... | |
| The Artesyn Embedded Technologies Centellis™ 4410 AdvancedTCA® platform core is specifically designed to address the unique carrier-grade requirements of the telecommunications industry. Application examples include wireless infrastructure, packetized voice, wireline... | |
| The Artesyn Embedded Technologies Centellis® 4440 AdvancedTCA® (ATCA) 40G ATCA system is specifically designed to address the unique carrier-grade requirements of the telecommunications industry. Application examples include wireless... | |
| The ATCA-8310 from Artesyn Embedded Technologies is a state-of-the-art AdvancedTCA® DSP/Media Processing platform designed to provide power-efficient, high-density voice and video transcoding functions. The blade features a uniquely flexible mix... | |
| The ATCA-9305 from Artesyn Embedded Technologies is an AdvancedTCA® (ATCA) blade based on dual Cavium OCTEON CN5860 processors and a Freescale Semiconductor management processor. The ATCA-9305 is targeted at security... | |
| The ATCA-9405 from Artesyn Embedded Technologies combines a 40Gb/s ATCA fabric, up to 160Gb/s direct Ethernet terminations, a sophisticated on-board managed Ethernet switching infrastructure to support traffic flow to and... | |
| The ATCA-F125 from Artesyn Embedded Technologies is a high density, cost-effective 10G switch blade for AdvancedTCA® platforms. Combining several ATCA® functions within a single blade design allows end users to... | |
| The ATCA-F140 from Artesyn Embedded Technologies is a high performance, high bandwidth 40G switch blade for AdvancedTCA® platforms. This product is perfect for the most bandwidth intensive telecom applications such... | |
| This blade is not recommended for new designs, please take a look at our latest 10G (ATCA-7370) and 40G (ATCA-7475) Intel Architecture server blades. The Artesyn Embedded Technologies ATCA-7360 offers... |