Artesyn Embedded Power Datasheets for Medical Power Supplies
Medical power supplies are power supplies designed to produce conditioned outputs for medical devices, instruments, and equipment.
Medical Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| LPS170-M series medically-approved AC-DC power supplies are available with a nominal main output of 5 V, 12 V, 15 V or 24 V, adjustable over a wide 2:1 ratio. Auxiliary... | |
| The 55 watt, open frame LPS40-M AC-DC power supply series is a single output unit with an industry standard 3 x 5 form factor. The chassis mount power supply has... | |
| The AEE10W-M series of 10 watt isolated DC-DC converters are designed for demanding instrumentation applications that require supplementary or reinforced insulation to comply with stringent industrial or medical safety standards. | |
| The DA12-M series of plug-in wall-mount AC-DC power adapters features full (non-patient critical) medical and ITE safety approvals. These adapters provide a very flexible power solution for medical, instrumentation, telecommunications,... | |
| The DA18-M series of 18 watt plug-in wall-mount AC-DC power adapters features full (non-patient critical) medical and ITE safety approvals. These adapters provide a very flexible power solution for medical,... | |
| The DP40-M series of freestanding external 40 watt AC-DC power adapters carries both medical and safety approvals. These adapters provide a very flexible, pre-approved power solution for a wide variety... | |
| The DPS50-M series of freestanding external 50 watt AC-DC power adapters features full (non-patient critical) medical safety approvals. These adapters provide a very flexible power solution for a wide variety... | |
| The LCM600 series of 2U high distributed power front-end AC-DC power supplies provides a very cost effective bulk power solution. The series comprises five models, offering outputs of 12 V,... | |
| The LPQ200-M series of open-frame AC-DC power supplies comprises two quad output models, one offering 3.3 V, 5 V, 12 V and -12 V outputs, the other offering 5 V,... | |
| The LPS100-M series of open-frame AC-DC power supplies features ITE and medical safety approvals. The series offers a choice of six single output models, with voltages of 5 V, 12... | |
| The LPS200-M series of open-frame AC-DC power supplies comprises four single output models, offering voltages of 5 V, 12 V, 15 V, 24 V or 48 V, plus an isolated... | |
| The LPS50-M series of open-frame AC-DC power supplies comprises five single output models, offering voltages of 5 V, 12 V, 15 V, 24 V or 48 Vdc. The 5 V... | |
| The LPS60-M series of open-frame AC-DC power supplies comprises three single output models, offering voltages of 12 V, 15 V or 24 V. All three models accept a universal input... | |
| The LPT100-M series of triple output open-frame AC-DC power supplies features ITE and medical safety approvals. There is a choice of four models, covering output voltages from 3.3 V to... | |
| The LPT40-M series of open-frame AC-DC power supplies comprises two triple output models, covering standard voltages from -15 V to 15 V. Both feature medical safety approvals, with a very... | |
| The LPT50 AC-DC series of open-frame AC-DC power supplies comprises four triple output models, covering a variety of standard voltages from 3.3 V to 24 V. Each model accepts a... | |
| The LPT50-M AC-DC series of open-frame AC-DC power supplies comprises four triple output models, covering a variety of standard voltages from 3.3 V to 24 Vdc. Each model accepts a... | |
| The LPT60-M series of open-frame AC-DC power supplies comprises two triple output models covering standard voltages from -15 V to 15 V. Both models accept a universal input of 85—264... | |
| The NLP250 series of enclosed AC-DC power supplies comprises three single output models that provide a choice of 12 V, 24 V or 48 V to simplify system integration, backed... | |
| The NLP250-M series of enclosed medical AC-DC power supplies comprises two single output models, providing standard voltages of 12 V or 24 V. Both models also provide 5 V standby... | |
| The NLP65-M series of open-frame AC-DC power supplies comprises six single, dual and triple output models, covering standard voltages from -15 V to 24 V. All six models accept a... | |
| The NPS20-M series of open-frame AC-DC power supplies features ITE and medical safety approvals. The series comprises five single output models, offering voltages of 5 V, 12 V, 15 V,... | |
| The NPS40-M series of open-frame AC-DC power supplies comprises five single output models, offering voltages of 5 V, 12 V, 15 V, 24 V or 48 Vdc. All five models... | |
| The NTS500-M series of enclosed AC-DC power supplies carries medical safety approvals and comprises three single output models, providing standard voltages of 12 V, 24 V or 48 V. All... | |
| The TLP150 series of open-frame AC-DC power supplies comprises two single output models, offering a main voltage of 12 V or 24 V. Each model also provides 12 V fan... |