Artesyn Embedded Power Datasheets for DC Power Supplies
DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| Accelerate Your Time-to-Profit with Digitally-Configurab le Power Supplies from Artesyn Embedded Technologies About uMP Series Configurable Power Supplies To complement the world class portfolio of configurable power supplies that Artesyn... | |
| Special Features Active Power Factor Correction EN61000-3-2 compliant CISPR22, EN55022 Level-B conducted/radiated EMI EN61000 immunity standards 5 Vsb @ 2 A Overvoltage protection (OVP) Overcurrent protection (OCP) Overtemperature protection (OTP)... | |
| LPS170 series AC-DC power supplies are available with a nominal main output of 5 V, 12 V, 15 V or 24 V, adjustable over a wide 2:1 ratio. Auxiliary 12... | |
| LPS170-M series medically-approved AC-DC power supplies are available with a nominal main output of 5 V, 12 V, 15 V or 24 V, adjustable over a wide 2:1 ratio. Auxiliary... | |
| The 55 watt, open frame LPS40-M AC-DC power supply series is a single output unit with an industry standard 3 x 5 form factor. The chassis mount power supply has... | |
| The ADN-C series of single-phase DIN rail mounting AC-DC power supplies provides a compact, efficient and easy-to-use solution for industrial applications. Their slim form factor helps to maximize per-rail power... | |
| The ADN-C series of three-phase DIN rail mounting AC-DC power supplies is ideal for a wide range of heavy duty industrial applications – especially those involving large inductive loads – | |
| The Artesyn Embedded Technologies LCM1000 provides a low cost solution to Industrial and Medical single output high power requirements. Full featured, the 2.4" x 5" x 10" enclosed form factor... | |
| The Artesyn Embedded Technologies LCM1500 provides a low cost solution to Industrial and Medical single output high power requirements. Full featured, the 2.4" x 5" x 10" enclosed form factor... | |
| The DS1050 series bulk front end AC-DC power supply accepts a wide range 90–264 Vac input and provides a main 12 V output plus a 3.3 V or 5 V... | |
| The DS1200 series is Artesyn Embedded Technologies' highest power, highest density bulk front end AC-DC power supply in the industry standard 1U x 2U form factor. It accepts a wide... | |
| The DS1200DC series bulk front end power supplies is the DC-input version of its DS1200 AC-input counterpart. Mechanically identical to the AC-input version, this product allows system operation from a... | |
| The DS1600SPE series bulk front end AC-DC power supply accepts a wide range 90–264 Vac input and provides a main 12 V output plus a 12 V standby output. Rated... | |
| The DS2000 series of bulk front end AC-DC power supplies comprises two models, each of which accepts a wide range 90–264 Vac input and provides a main 12 V output... | |
| The DS2900 series bulk front end AC-DC power supply accepts a 180–264 Vac input and provides a main 12 V output plus a 3.3 V or optional 5 V standby... | |
| The DS450 and DS550 series bulk front end AC-DC power supplies accept a wide range 90–264 Vac input and provide a main 12 Vdc output, plus a 3.3 Vdc standby... | |
| The DS460S series high-efficiency bulk front end AC-DC power supply is intended for systems that use distributed power architectures. Rated at 460 watts, the power supply generates a main payload... | |
| The DS650 and DS850 series of bulk front end AC-DC power supplies offers a compact 1U x 2U solution for systems with distributed power architectures. Rated at 650 and 850... | |
| The DS750PED-3 series bulk front end AC-DC power supply accepts a wide range 90–264 Vac input and provides a main 12 V output plus a 12 V standby output. Rated... | |
| The DS760SL series bulk front end AC-DC power supply accepts a wide range 90–264 Vac input and provides a main 12 V output plus a 5 V standby output. Rated... | |
| The DS800SL series bulk front end AC-DC power supply accepts a wide range 90–264 Vac input and provides a main 12 V output plus a 5 V standby output. Rated... | |
| The HPS3000 series bulk front end AC-DC power supply accepts a wide range 90–264 Vac input and provides a main 48 V output plus a 5 V standby output. It... | |
| The LCC250 AC-DC power supply is a fully-enclosed conduction cooled series delivering full useable power at high temperatures. The LCC250 series, with IP64 protection against the ingress of dust and... | |
| The LCC600 series of fully enclosed conduction cooled AC-DC power supplies comprises four models, offering main output voltages of 12 V, 28 V, 36 V or 48 V. Each model... | |
| The LCM300 series of enclosed front-end AC-DC power supplies comprises five single output models, providing standard voltages of 12 V, 15 V, 23 V, 36 V or 48 V, plus... | |
| The LCM600 series of 2U high distributed power front-end AC-DC power supplies provides a very cost effective bulk power solution. The series comprises five models, offering outputs of 12 V,... | |
| The LCT43-E series of enclosed AC-DC power supplies comprises a single triple output model that provides standard voltages of 5 V, 12 V and -12 V. It accepts a universal... | |
| The LDS70 series of LED lighting power supplies offers a compact and reliable solution for applications up to 75 watts. The series includes two 12 Vdc output models than can... | |
| The LPQ140 series of enclosed AC-DC power supplies comprises a single quad output model that provides standard voltages of 5 V, 12 V and -12 V, plus a user-adjustable floating... | |
| The LPQ170 series of AC-DC power supply series comprises two quad output models. Both models offer +5 V, +12 V and -12 V outputs, plus a floating output which on... | |
| The LPQ200-M series of open-frame AC-DC power supplies comprises two quad output models, one offering 3.3 V, 5 V, 12 V and -12 V outputs, the other offering 5 V,... | |
| The LPQ250 series of enclosed AC-DC power supplies can be specified with end or top fan covers. With either fan cover, the power supplies provide up to 250 watts. They... | |
| The LPQ350 series of enclosed AC-DC power supplies comprises two quad output models. One provides 5 V, 12 V and -12 V, the other provides 5 V, 15 V and... | |
| The LPS100-M series of open-frame AC-DC power supplies features ITE and medical safety approvals. The series offers a choice of six single output models, with voltages of 5 V, 12... | |
| The LPS200-M series of open-frame AC-DC power supplies comprises four single output models, offering voltages of 5 V, 12 V, 15 V, 24 V or 48 V, plus an isolated... | |
| The LPS25 series of open-frame AC-DC power supplies comprises four single output models, offering voltages of 5 V, 12 V, 15 V or 24 V. Each model accepts a universal... | |
| The LPS250 series of enclosed AC-DC power supplies comprises four single output models, providing standard voltages of 5 V, 12 V, 15 V or 24 V. Each model also provides... | |
| The LPS350 series of enclosed AC-DC power supplies comprises four models, providing standard voltages of 5 V, 12 V, 15 V or 24 V. All four models also provide 5... | |
| The LPS360-M series of open-frame AC-DC power supplies comprises four single output models, offering voltages of 12 V, 15 V, 24 V or 48 V. Each power supply also provides... | |
| The LPS40-M series of open-frame comprises four single output models, offering voltages of 5 V, 12 V, 15 V or 24 V. Each model accepts a universal input of 85—264... | |
| The LPS50 series of open-frame AC-DC power supplies comprises five single output models, offering voltages of 5 V, 12 V, 15 V, 24 V or 48 Vdc, plus additional 5... | |
| The LPS50-M series of open-frame AC-DC power supplies comprises five single output models, offering voltages of 5 V, 12 V, 15 V, 24 V or 48 Vdc. The 5 V... | |
| The LPS60 series of open-frame AC-DC power supplies comprises six single output models, offering voltages of 3.3 V, 5 V, 12 V, 15 V, 24 V or 48 V. Each... | |
| The LPS60-M series of open-frame AC-DC power supplies comprises three single output models, offering voltages of 12 V, 15 V or 24 V. All three models accept a universal input... | |
| The LPT100-M series of triple output open-frame AC-DC power supplies features ITE and medical safety approvals. There is a choice of four models, covering output voltages from 3.3 V to... | |
| The LPT25 series of open-frame AC-DC power supplies comprises four triple output models, covering a variety of standard voltages from -15 V to 15 Vdc. Each model accepts a universal... | |
| The LPT40 series of open-frame AC-DC power supplies comprises seven triple output models, covering a variety of standard voltages from -15 V to 24 Vdc. Each model accepts a universal... | |
| The LPT40-M series of open-frame AC-DC power supplies comprises two triple output models, covering standard voltages from -15 V to 15 V. Both feature medical safety approvals, with a very... | |
| The LPT50 AC-DC series of open-frame AC-DC power supplies comprises four triple output models, covering a variety of standard voltages from 3.3 V to 24 V. Each model accepts a... | |
| The LPT50-M AC-DC series of open-frame AC-DC power supplies comprises four triple output models, covering a variety of standard voltages from 3.3 V to 24 Vdc. Each model accepts a... | |
| The LPT60 series of open-frame AC-DC power supplies comprises five triple output models covering standard voltages from -15 V to 24 V. Each model accepts a universal input of 85—264... | |
| The LPT60-M series of open-frame AC-DC power supplies comprises two triple output models covering standard voltages from -15 V to 15 V. Both models accept a universal input of 85—264... | |
| The NLP250 series of enclosed AC-DC power supplies comprises three single output models that provide a choice of 12 V, 24 V or 48 V to simplify system integration, backed... | |
| The NLP250-M series of enclosed medical AC-DC power supplies comprises two single output models, providing standard voltages of 12 V or 24 V. Both models also provide 5 V standby... | |
| The NLP40 series of AC-DC power supplies includes single, dual and triple output models, covering voltages from 3.3 V to 48 V. Their compact 4.25 x 2.5 x 1.15 inch... | |
| The NLP65 series of open-frame AC-DC power supplies comprises eight single, dual and triple output models, covering standard voltages from 5 V to 24 V. Each model accepts a universal... | |
| The NLP65-M series of open-frame AC-DC power supplies comprises six single, dual and triple output models, covering standard voltages from -15 V to 24 V. All six models accept a... | |
| The NPS20-M series of open-frame AC-DC power supplies features ITE and medical safety approvals. The series comprises five single output models, offering voltages of 5 V, 12 V, 15 V,... | |
| The NPS40-M series of open-frame AC-DC power supplies comprises five single output models, offering voltages of 5 V, 12 V, 15 V, 24 V or 48 Vdc. All five models... | |
| The NPS60-M series of open-frame AC-DC power supplies comprises four single output models, offering voltages of 5 V, 12 V, 15 V or 24 Vdc. All four models feature ITE... | |
| The NPT40-M series of open-frame AC-DC power supplies comprises three triple output models, covering a variety of standard voltages from 3.3 V to 24 Vdc. Each model accepts a universal... | |
| The NTS 500 series of enclosed AC-DC power supplies comprises four single output models, providing standard voltages of 12 V, 18 V, 24 V or 48 V, plus 5V standby... | |
| The NTS350 series of enclosed AC-DC power supplies comprises four single output models, providing standard voltages of 12 V, 24 V, 48 V or 54 V, plus 5V standby and... | |
| The NTS500-M series of enclosed AC-DC power supplies carries medical safety approvals and comprises three single output models, providing standard voltages of 12 V, 24 V or 48 V. All... | |
| The TLP150 series of open-frame AC-DC power supplies comprises four single output models, offering voltages of 12 V, 24 V, 36 V or 48 V. Each model also provides 12... | |
| The TLP150 series of open-frame AC-DC power supplies comprises two single output models, offering a main voltage of 12 V or 24 V. Each model also provides 12 V fan... | |
| The UFE series of bulk front end AC-DC power supplies comprises one single output 24 V model and six single output 48 V models. The 24 V model accepts a... |