Artesyn Embedded Power Ac-Dc Converter, Enclosed, 4 O/p, 350W; Power Supply Approvals Artesyn Embedded Technologies LPQ353-C

Description
AC-DC CONVERTER, ENCLOSED, 4 O/P, 350W; Power Supply Approvals:ITE; No. of Outputs:4Outputs; Output Power Max:350W; Output Voltage - Output 1:5V; Output Current - Output 1:50A; Output Voltage - Output 2:12V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, ENCLOSED, 4 O/P, 350W; Power Supply Approvals:ITE; No. of Outputs:4Outputs; Output Power Max:350W; Output Voltage - Output 1:5V; Output Current - Output 1:50A; Output Voltage - Output 2:12V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Enclosed, 4 O/p, 350W; Power Supply Approvals Artesyn Embedded Technologies - 16F7036 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 4 O/p, 350W; Power Supply Approvals Artesyn Embedded Technologies
16F7036
Ac-Dc Converter, Enclosed, 4 O/p, 350W; Power Supply Approvals Artesyn Embedded Technologies 16F7036
AC-DC CONVERTER, ENCLOSED, 4 O/P, 350W; Power Supply Approvals:ITE; No. of Outputs:4Outputs; Output Power Max:350W; Output Voltage - Output 1:5V; Output Current - Output 1:50A; Output Voltage - Output 2:12V; Product Range:- RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 4 O/P, 350W; Power Supply Approvals:ITE; No. of Outputs:4Outputs; Output Power Max:350W; Output Voltage - Output 1:5V; Output Current - Output 1:50A; Output Voltage - Output 2:12V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 16F7036
Product Name Ac-Dc Converter, Enclosed, 4 O/p, 350W; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details