Artesyn Embedded Power Power Supply, Ac-Dc, 36V, 83.3A; No. Of Outputs Artesyn Embedded Technologies LCM3000U-T

Description
POWER SUPPLY, AC-DC, 36V, 83.3A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:3kW; Output Current Max:83.3A; Product Range:LCM3000 Series; Input Voltage AC Min:90V; Input Voltage AC Max:264V RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 36V, 83.3A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:3kW; Output Current Max:83.3A; Product Range:LCM3000 Series; Input Voltage AC Min:90V; Input Voltage AC Max:264V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 36V, 83.3A; No. Of Outputs Artesyn Embedded Technologies - 83Y7776 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 36V, 83.3A; No. Of Outputs Artesyn Embedded Technologies
83Y7776
Power Supply, Ac-Dc, 36V, 83.3A; No. Of Outputs Artesyn Embedded Technologies 83Y7776
POWER SUPPLY, AC-DC, 36V, 83.3A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:3kW; Output Current Max:83.3A; Product Range:LCM3000 Series; Input Voltage AC Min:90V; Input Voltage AC Max:264V RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 36V, 83.3A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:3kW; Output Current Max:83.3A; Product Range:LCM3000 Series; Input Voltage AC Min:90V; Input Voltage AC Max:264V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 83Y7776
Product Name Power Supply, Ac-Dc, 36V, 83.3A; No. Of Outputs Artesyn Embedded Technologies
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Current 83.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details
Switching Power Supplies - 1227125 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details