Artesyn Embedded Power 40-60W AC-DC Medical Power Supply NPS40-M Series

Description
The NPS40-M series of open-frame AC-DC power supplies comprises five single output models, offering voltages of 5 V, 12 V, 15 V, 24 V or 48 Vdc. All five models feature ITE and medical safety approvals and are equipped with dual AC fuses. The power supplies have a typical full load efficiency of 87% and a no-load power consumption of less than 300 mW. NPS40-M series power supplies are primarily designed for use in information technology equipment (ITE) and light industrial systems, as well as for equipment intended for non-patient contact and non-patient critical use in low power medical, dental and laboratory applications.
Datasheet
Description
The NPS40-M series of open-frame AC-DC power supplies comprises five single output models, offering voltages of 5 V, 12 V, 15 V, 24 V or 48 Vdc. All five models feature ITE and medical safety approvals and are equipped with dual AC fuses. The power supplies have a typical full load efficiency of 87% and a no-load power consumption of less than 300 mW. NPS40-M series power supplies are primarily designed for use in information technology equipment (ITE) and light industrial systems, as well as for equipment intended for non-patient contact and non-patient critical use in low power medical, dental and laboratory applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
40-60W AC-DC Medical Power Supply - NPS40-M Series - Artesyn Embedded Power
Tempe, AZ, USA
40-60W AC-DC Medical Power Supply
NPS40-M Series
40-60W AC-DC Medical Power Supply NPS40-M Series
The NPS40-M series of open-frame AC-DC power supplies comprises five single output models, offering voltages of 5 V, 12 V, 15 V, 24 V or 48 Vdc. All five models feature ITE and medical safety approvals and are equipped with dual AC fuses. The power supplies have a typical full load efficiency of 87% and a no-load power consumption of less than 300 mW. NPS40-M series power supplies are primarily designed for use in information technology equipment (ITE) and light industrial systems, as well as for equipment intended for non-patient contact and non-patient critical use in low power medical, dental and laboratory applications.

The NPS40-M series of open-frame AC-DC power supplies comprises five single output models, offering voltages of 5 V, 12 V, 15 V, 24 V or 48 Vdc. All five models feature ITE and medical safety approvals and are equipped with dual AC fuses. The power supplies have a typical full load efficiency of 87% and a no-load power consumption of less than 300 mW. NPS40-M series power supplies are primarily designed for use in information technology equipment (ITE) and light industrial systems, as well as for equipment intended for non-patient contact and non-patient critical use in low power medical, dental and laboratory applications.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number NPS40-M Series
Product Name 40-60W AC-DC Medical Power Supply
Type DC Power Supply; Medical Power Supply
Form Factor Circuit Board Assembly; Open Frame
Operating Temperature -20 to 80 C (-4 to 176 F)
Regulatory Compliance RoHS
DC Output Voltage 5.0 to 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1U Front End Power supply - FPS1000 32/S - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 32.0 volts
View Details
300VA, Rugged, Compact 3-Phase Railway Quality DC-AC Sine Wave Inverter - CTP-300R-F7 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details