Artesyn Embedded Power Switching Power Supplies LPS365-M

Description
Artesyn LPS365-M Switching Power Supply
Request a Quote Datasheet
Description
Artesyn LPS365-M Switching Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 8399765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
8399765
Switching Power Supplies 8399765
Artesyn LPS365-M Switching Power Supply

Artesyn LPS365-M Switching Power Supply

Supplier's Site
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 240 W, 24 V, 10 A Rohs Compliant Artesyn Embedded Technologies - 40Y8584 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 240 W, 24 V, 10 A Rohs Compliant Artesyn Embedded Technologies
40Y8584
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 240 W, 24 V, 10 A Rohs Compliant Artesyn Embedded Technologies 40Y8584
AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 240 W, 24 V, 10 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 240 W, 24 V, 10 A RoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, Medical, 24V, 10A; Power Supply Approvals Artesyn Embedded Technologies - 78X7367 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 24V, 10A; Power Supply Approvals Artesyn Embedded Technologies
78X7367
Power Supply, Ac-Dc, Medical, 24V, 10A; Power Supply Approvals Artesyn Embedded Technologies 78X7367
POWER SUPPLY, AC-DC, MEDICAL, 24V, 10A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):360W @ 400LFM; Power Rating (Convection Cooling):240W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 24V, 10A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):360W @ 400LFM; Power Rating (Convection Cooling):240W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 8399765 40Y8584 78X7367
Product Name Switching Power Supplies Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 240 W, 24 V, 10 A Rohs Compliant Artesyn Embedded Technologies Power Supply, Ac-Dc, Medical, 24V, 10A; Power Supply Approvals Artesyn Embedded Technologies
Type Medical Power Supply DC Power Supply DC Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-elr-10500-60-3u-27157 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 60 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
EMI Filters - AFC461 - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications EMI Filters
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details