Artesyn Embedded Power Ac-Dc Converter, Open Frame, 2 O/p, 65W, 5V, 12V; Power Supply Approvals Artesyn Embedded Technologies NLP65-9629J

Description
AC-DC CONVERTER, OPEN FRAME, 2 O/P, 65W, 5V, 12V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Rating (Forced Cooling):75W @ 20CFM; Power Rating (Convection Cooling):65W; Input Voltage VAC:85V AC to 264V AC; Height:32mmRoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 2 O/P, 65W, 5V, 12V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Rating (Forced Cooling):75W @ 20CFM; Power Rating (Convection Cooling):65W; Input Voltage VAC:85V AC to 264V AC; Height:32mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 2 O/p, 65W, 5V, 12V; Power Supply Approvals Artesyn Embedded Technologies - 71K8970 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 2 O/p, 65W, 5V, 12V; Power Supply Approvals Artesyn Embedded Technologies
71K8970
Ac-Dc Converter, Open Frame, 2 O/p, 65W, 5V, 12V; Power Supply Approvals Artesyn Embedded Technologies 71K8970
AC-DC CONVERTER, OPEN FRAME, 2 O/P, 65W, 5V, 12V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Rating (Forced Cooling):75W @ 20CFM; Power Rating (Convection Cooling):65W; Input Voltage VAC:85V AC to 264V AC; Height:32mmRoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 2 O/P, 65W, 5V, 12V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Rating (Forced Cooling):75W @ 20CFM; Power Rating (Convection Cooling):65W; Input Voltage VAC:85V AC to 264V AC; Height:32mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 71K8970
Product Name Ac-Dc Converter, Open Frame, 2 O/p, 65W, 5V, 12V; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Modular Redundant Systems, Switching Regulated -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details