Artesyn Embedded Power Dc-Dc Converter, Non Iso Pol, 1 O/p, 36W, 10A; Output Power Max Artesyn Embedded Technologies PTH05060WAZ

Description
DC-DC CONVERTER, NON ISO POL, 1 O/P, 36W, 10A; Output Power Max:36W; Output Voltage Min:800mV; Output Voltage Max:3.6V; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, Surface Mount DIP; Height:9mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, NON ISO POL, 1 O/P, 36W, 10A; Output Power Max:36W; Output Voltage Min:800mV; Output Voltage Max:3.6V; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, Surface Mount DIP; Height:9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Non Iso Pol, 1 O/p, 36W, 10A; Output Power Max Artesyn Embedded Technologies - 71K9419 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Non Iso Pol, 1 O/p, 36W, 10A; Output Power Max Artesyn Embedded Technologies
71K9419
Dc-Dc Converter, Non Iso Pol, 1 O/p, 36W, 10A; Output Power Max Artesyn Embedded Technologies 71K9419
DC-DC CONVERTER, NON ISO POL, 1 O/P, 36W, 10A; Output Power Max:36W; Output Voltage Min:800mV; Output Voltage Max:3.6V; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, Surface Mount DIP; Height:9mm RoHS Compliant: Yes

DC-DC CONVERTER, NON ISO POL, 1 O/P, 36W, 10A; Output Power Max:36W; Output Voltage Min:800mV; Output Voltage Max:3.6V; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, Surface Mount DIP; Height:9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 71K9419
Product Name Dc-Dc Converter, Non Iso Pol, 1 O/p, 36W, 10A; Output Power Max Artesyn Embedded Technologies
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details