Artesyn Embedded Power Ac-Dc Converter, Open Frame, 2 O/p, 40W, 5V, 12V; Power Supply Approvals Artesyn Embedded Technologies NLP40-7629J

Description
AC-DC CONVERTER, OPEN FRAME, 2 O/P, 40W, 5V, 12V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Rating (Forced Cooling):50W @ 20CFM; Power Rating (Convection Cooling):40W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 2 O/P, 40W, 5V, 12V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Rating (Forced Cooling):50W @ 20CFM; Power Rating (Convection Cooling):40W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 2 O/p, 40W, 5V, 12V; Power Supply Approvals Artesyn Embedded Technologies - 71K8944 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 2 O/p, 40W, 5V, 12V; Power Supply Approvals Artesyn Embedded Technologies
71K8944
Ac-Dc Converter, Open Frame, 2 O/p, 40W, 5V, 12V; Power Supply Approvals Artesyn Embedded Technologies 71K8944
AC-DC CONVERTER, OPEN FRAME, 2 O/P, 40W, 5V, 12V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Rating (Forced Cooling):50W @ 20CFM; Power Rating (Convection Cooling):40W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 2 O/P, 40W, 5V, 12V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Rating (Forced Cooling):50W @ 20CFM; Power Rating (Convection Cooling):40W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 71K8944
Product Name Ac-Dc Converter, Open Frame, 2 O/p, 40W, 5V, 12V; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
AC/DC Adapters - 1176605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details