Artesyn Embedded Power 47-55W AC-DC Power Supply LPT50 Series

Description
The LPT50 AC-DC series of open-frame AC-DC power supplies comprises four triple output models, covering a variety of standard voltages from 3.3 V to 24 V. Each model accepts a universal input of 90 to 264 Vac or 127 to 300 Vdc. Designed for 1U installations, the LPT50 provides a reliable and cost effective power solution for network, telecom and industrial equipment applications.
Datasheet
Description
The LPT50 AC-DC series of open-frame AC-DC power supplies comprises four triple output models, covering a variety of standard voltages from 3.3 V to 24 V. Each model accepts a universal input of 90 to 264 Vac or 127 to 300 Vdc. Designed for 1U installations, the LPT50 provides a reliable and cost effective power solution for network, telecom and industrial equipment applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
47-55W AC-DC Power Supply - LPT50 Series - Artesyn Embedded Power
Tempe, AZ, USA
47-55W AC-DC Power Supply
LPT50 Series
47-55W AC-DC Power Supply LPT50 Series
The LPT50 AC-DC series of open-frame AC-DC power supplies comprises four triple output models, covering a variety of standard voltages from 3.3 V to 24 V. Each model accepts a universal input of 90 to 264 Vac or 127 to 300 Vdc. Designed for 1U installations, the LPT50 provides a reliable and cost effective power solution for network, telecom and industrial equipment applications.

The LPT50 AC-DC series of open-frame AC-DC power supplies comprises four triple output models, covering a variety of standard voltages from 3.3 V to 24 V. Each model accepts a universal input of 90 to 264 Vac or 127 to 300 Vdc. Designed for 1U installations, the LPT50 provides a reliable and cost effective power solution for network, telecom and industrial equipment applications.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number LPT50 Series
Product Name 47-55W AC-DC Power Supply
Type DC Power Supply; Medical Power Supply
Form Factor Circuit Board Assembly; Open Frame
Applications Telecommunications, Network, Electronics and Industrial Equipment
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Gold 1U ATX 3.1 900W Medical Power Supply - 96PS-A900W1UG-M - Advantech
Specs
Type Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / UL / CB / TUV / CCC
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Infinity Rack Mounting & Benchtop AC-DC Single Output Power Supply -  - Acopian Power Supplies
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Rack Mount
View Details