Artesyn Embedded Power Ac-Dc Converter, Open Frame, 1 O/p, 40W, 2.6A, 15V; Power Supply Approvals Artesyn Embedded Technologies LPS44

Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 40W, 2.6A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):55W @ 30CFM; Power Rating (Convection Cooling):40W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 40W, 2.6A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):55W @ 30CFM; Power Rating (Convection Cooling):40W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 1 O/p, 40W, 2.6A, 15V; Power Supply Approvals Artesyn Embedded Technologies - 62K3443 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 40W, 2.6A, 15V; Power Supply Approvals Artesyn Embedded Technologies
62K3443
Ac-Dc Converter, Open Frame, 1 O/p, 40W, 2.6A, 15V; Power Supply Approvals Artesyn Embedded Technologies 62K3443
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 40W, 2.6A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):55W @ 30CFM; Power Rating (Convection Cooling):40W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 40W, 2.6A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):55W @ 30CFM; Power Rating (Convection Cooling):40W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Open Frame Power Supply, Switch Mode, Adjustable, Fixed, 85 V, 264 V, 40 W, 15 V, 2.6 A Rohs Compliant Artesyn Embedded Technologies - 23M6689 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Switch Mode, Adjustable, Fixed, 85 V, 264 V, 40 W, 15 V, 2.6 A Rohs Compliant Artesyn Embedded Technologies
23M6689
Ac/dc Open Frame Power Supply, Switch Mode, Adjustable, Fixed, 85 V, 264 V, 40 W, 15 V, 2.6 A Rohs Compliant Artesyn Embedded Technologies 23M6689
AC/DC Open Frame Power Supply, Switch Mode, Adjustable, Fixed, 85 V, 264 V, 40 W, 15 V, 2.6 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Switch Mode, Adjustable, Fixed, 85 V, 264 V, 40 W, 15 V, 2.6 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 62K3443 23M6689
Product Name Ac-Dc Converter, Open Frame, 1 O/p, 40W, 2.6A, 15V; Power Supply Approvals Artesyn Embedded Technologies Ac/dc Open Frame Power Supply, Switch Mode, Adjustable, Fixed, 85 V, 264 V, 40 W, 15 V, 2.6 A Rohs Compliant Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Gold Box - Linear Power Supplies (Programmable with a Control Voltage or a Potentiometer) -  - Acopian Power Supplies
Specs
Type DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details