Artesyn Embedded Power Power Supply, Programmable, 1 Output; Power Supply Output Type Artesyn Embedded Technologies ILS600-20-R

Description
POWER SUPPLY, PROGRAMMABLE, 1 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:200V; Output Current Min:0A; Output Current Max:5A; Power Rating:600W; Plug Type:
Datasheet
Description
POWER SUPPLY, PROGRAMMABLE, 1 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:200V; Output Current Min:0A; Output Current Max:5A; Power Rating:600W; Plug Type:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Programmable, 1 Output; Power Supply Output Type Artesyn Embedded Technologies - 62AJ7880 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Programmable, 1 Output; Power Supply Output Type Artesyn Embedded Technologies
62AJ7880
Power Supply, Programmable, 1 Output; Power Supply Output Type Artesyn Embedded Technologies 62AJ7880
POWER SUPPLY, PROGRAMMABLE, 1 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:200V; Output Current Min:0A; Output Current Max:5A; Power Rating:600W; Plug Type:

POWER SUPPLY, PROGRAMMABLE, 1 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:200V; Output Current Min:0A; Output Current Max:5A; Power Rating:600W; Plug Type:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 62AJ7880
Product Name Power Supply, Programmable, 1 Output; Power Supply Output Type Artesyn Embedded Technologies
DC Output Voltage 0.0 to 200.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227136 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details