Artesyn Embedded Power 65-75W AC-DC Power Supply NLP65 Series

Description
The NLP65 series of open-frame AC-DC power supplies comprises eight single, dual and triple output models, covering standard voltages from 5 V to 24 V. Each model accepts a universal input of 85—264 Vac or 120—300 Vdc. These compact switch-mode power supplies feature comprehensive overvoltage and short-circuit protection. They provide 65 watts of output power with free air convection cooling and 75 watts with 20 CFM of forced air. Less than 1U high, NLP65 series power supplies are designed for use in low power data networking, computer and telecom applications such as hubs, routers, POS terminals, internet servers, cable modems and PABX systems.
Datasheet
Description
The NLP65 series of open-frame AC-DC power supplies comprises eight single, dual and triple output models, covering standard voltages from 5 V to 24 V. Each model accepts a universal input of 85—264 Vac or 120—300 Vdc. These compact switch-mode power supplies feature comprehensive overvoltage and short-circuit protection. They provide 65 watts of output power with free air convection cooling and 75 watts with 20 CFM of forced air. Less than 1U high, NLP65 series power supplies are designed for use in low power data networking, computer and telecom applications such as hubs, routers, POS terminals, internet servers, cable modems and PABX systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
65-75W AC-DC Power Supply - NLP65 Series - Artesyn Embedded Power
Tempe, AZ, USA
65-75W AC-DC Power Supply
NLP65 Series
65-75W AC-DC Power Supply NLP65 Series
The NLP65 series of open-frame AC-DC power supplies comprises eight single, dual and triple output models, covering standard voltages from 5 V to 24 V. Each model accepts a universal input of 85—264 Vac or 120—300 Vdc. These compact switch-mode power supplies feature comprehensive overvoltage and short-circuit protection. They provide 65 watts of output power with free air convection cooling and 75 watts with 20 CFM of forced air. Less than 1U high, NLP65 series power supplies are designed for use in low power data networking, computer and telecom applications such as hubs, routers, POS terminals, internet servers, cable modems and PABX systems.

The NLP65 series of open-frame AC-DC power supplies comprises eight single, dual and triple output models, covering standard voltages from 5 V to 24 V. Each model accepts a universal input of 85—264 Vac or 120—300 Vdc. These compact switch-mode power supplies feature comprehensive overvoltage and short-circuit protection. They provide 65 watts of output power with free air convection cooling and 75 watts with 20 CFM of forced air. Less than 1U high, NLP65 series power supplies are designed for use in low power data networking, computer and telecom applications such as hubs, routers, POS terminals, internet servers, cable modems and PABX systems.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number NLP65 Series
Product Name 65-75W AC-DC Power Supply
Type DC Power Supply; Computer Power Supply
Form Factor Circuit Board Assembly; Open Frame
Applications Telecommunications, Power Data Networking
Operating Temperature 0 to 70 C (32 to 158 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

300W - 400W medical AC-DC digital power supplies - EFE300M-24-5-ECMDL-YT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 5.0 to 24.0 volts
DC Output Current 2 to 12.5 amps
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
100 W Single Phase Single Output Low Profile Power Supplies - PS-10015 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details