Artesyn Embedded Power Ac-Dc Converter, Open Frame, 1 O/p, 60W, 12A, 5V; Power Supply Approvals Artesyn Embedded Technologies LPS62

Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 60W, 12A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):80W @ 30CFM; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 60W, 12A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):80W @ 30CFM; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 1 O/p, 60W, 12A, 5V; Power Supply Approvals Artesyn Embedded Technologies - 62K3444 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 60W, 12A, 5V; Power Supply Approvals Artesyn Embedded Technologies
62K3444
Ac-Dc Converter, Open Frame, 1 O/p, 60W, 12A, 5V; Power Supply Approvals Artesyn Embedded Technologies 62K3444
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 60W, 12A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):80W @ 30CFM; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 60W, 12A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):80W @ 30CFM; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Open Frame Power Supply, Switch Mode, Adjustable, Fixed, 85 V, 264 V, 60 W, 5 V, 12 A Rohs Compliant Artesyn Embedded Technologies - 23M6698 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Switch Mode, Adjustable, Fixed, 85 V, 264 V, 60 W, 5 V, 12 A Rohs Compliant Artesyn Embedded Technologies
23M6698
Ac/dc Open Frame Power Supply, Switch Mode, Adjustable, Fixed, 85 V, 264 V, 60 W, 5 V, 12 A Rohs Compliant Artesyn Embedded Technologies 23M6698
AC/DC Open Frame Power Supply, Switch Mode, Adjustable, Fixed, 85 V, 264 V, 60 W, 5 V, 12 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Switch Mode, Adjustable, Fixed, 85 V, 264 V, 60 W, 5 V, 12 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 62K3444 23M6698
Product Name Ac-Dc Converter, Open Frame, 1 O/p, 60W, 12A, 5V; Power Supply Approvals Artesyn Embedded Technologies Ac/dc Open Frame Power Supply, Switch Mode, Adjustable, Fixed, 85 V, 264 V, 60 W, 5 V, 12 A Rohs Compliant Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - ea-psb-10500-180-4u-27433 - TPS Elektronik GmbH
Specs
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 180 amps
DC Output Voltage 0.0 to 500.0 volts
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details