Artesyn Embedded Power 25W Led Lighting AC-DC Power Supply LDS25 Series

Description
The LDS25 series of LED lighting power supplies offers a compact, easy-to-fit solution for applications up to 25 watts. Featuring hot-wiring protection for installation simplicity, the power supplies offer constant current and constant voltage operating modes, with voltage-controlled dimming. They have a maximum voltage output of 36 Vdc and a maximum current output of 700 mA. The power supplies are available in open-frame and enclosed IP20-rated versions to suit different environments and have an operating temperature range of -30 to 90 °C.
Datasheet
Description
The LDS25 series of LED lighting power supplies offers a compact, easy-to-fit solution for applications up to 25 watts. Featuring hot-wiring protection for installation simplicity, the power supplies offer constant current and constant voltage operating modes, with voltage-controlled dimming. They have a maximum voltage output of 36 Vdc and a maximum current output of 700 mA. The power supplies are available in open-frame and enclosed IP20-rated versions to suit different environments and have an operating temperature range of -30 to 90 °C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
25W Led Lighting AC-DC Power Supply - LDS25 Series - Artesyn Embedded Power
Tempe, AZ, USA
25W Led Lighting AC-DC Power Supply
LDS25 Series
25W Led Lighting AC-DC Power Supply LDS25 Series
The LDS25 series of LED lighting power supplies offers a compact, easy-to-fit solution for applications up to 25 watts. Featuring hot-wiring protection for installation simplicity, the power supplies offer constant current and constant voltage operating modes, with voltage-controlled dimming. They have a maximum voltage output of 36 Vdc and a maximum current output of 700 mA. The power supplies are available in open-frame and enclosed IP20-rated versions to suit different environments and have an operating temperature range of -30 to 90 °C.

The LDS25 series of LED lighting power supplies offers a compact, easy-to-fit solution for applications up to 25 watts. Featuring hot-wiring protection for installation simplicity, the power supplies offer constant current and constant voltage operating modes, with voltage-controlled dimming. They have a maximum voltage output of 36 Vdc and a maximum current output of 700 mA. The power supplies are available in open-frame and enclosed IP20-rated versions to suit different environments and have an operating temperature range of -30 to 90 °C.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number LDS25 Series
Product Name 25W Led Lighting AC-DC Power Supply
Type Current Source
Form Factor Circuit Board Assembly
Operating Temperature -30 to 90 C (-22 to 194 F)
Regulatory Compliance RoHS
DC Output Voltage 26.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply / Desktop Adapter - fsp220-aban1-19680 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 11.5 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details