Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO200N03 BSO200N03

Description
Manufacturer: Infineon Technologies Win Source Part Number: 237264-BSO200N03 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-DSO-8 Maximum Power Dissipation: 1.4W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.6A Gate-Source Threshold Voltage: 2V @ 13μA Max Gate Charge: 8nC @ 5V Max Input Capacitance: 1010pF @ 15V Maximum Rds On at Id,Vgs: 20 mOhm @ 7.9A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 237264-BSO200N03 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-DSO-8 Maximum Power Dissipation: 1.4W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.6A Gate-Source Threshold Voltage: 2V @ 13μA Max Gate Charge: 8nC @ 5V Max Input Capacitance: 1010pF @ 15V Maximum Rds On at Id,Vgs: 20 mOhm @ 7.9A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO200N03 - 237264-BSO200N03 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO200N03
237264-BSO200N03
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO200N03 237264-BSO200N03
Manufacturer: Infineon Technologies Win Source Part Number: 237264-BSO200N03 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-DSO-8 Maximum Power Dissipation: 1.4W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.6A Gate-Source Threshold Voltage: 2V @ 13μA Max Gate Charge: 8nC @ 5V Max Input Capacitance: 1010pF @ 15V Maximum Rds On at Id,Vgs: 20 mOhm @ 7.9A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 237264-BSO200N03
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-DSO-8
Maximum Power Dissipation: 1.4W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.6A
Gate-Source Threshold Voltage: 2V @ 13μA
Max Gate Charge: 8nC @ 5V
Max Input Capacitance: 1010pF @ 15V
Maximum Rds On at Id,Vgs: 20 mOhm @ 7.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
FET, MOSFET Arrays - BSO200N03INTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
BSO200N03INTR-ND
FET, MOSFET Arrays BSO200N03INTR-ND
Mosfet Array 2 N-Channel (Dual) 30V 6.6A 1.4W Surface Mount PG-DSO-8

Mosfet Array 2 N-Channel (Dual) 30V 6.6A 1.4W Surface Mount PG-DSO-8

Buy Now Datasheet
30V 6.6A MOSFET Transistor - 289-BSO200N03 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 6.6A MOSFET Transistor
289-BSO200N03
30V 6.6A MOSFET Transistor 289-BSO200N03
MOSFET 2N-CH 30V 6.6A 8DSO Product overview: BSO200N03 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSO200N03 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 6.6A 8DSO Product overview: BSO200N03 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSO200N03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSO200N03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSO200N03
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSO200N03
MOSFET 2N-CH 30V 6.6A 8DSO

MOSFET 2N-CH 30V 6.6A 8DSO

Supplier's Site
FET, MOSFET Arrays - BSO200N03 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
BSO200N03
FET, MOSFET Arrays BSO200N03
MOSFET 2N-CH 30V 6.6A 8DSO

MOSFET 2N-CH 30V 6.6A 8DSO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 237264-BSO200N03 BSO200N03INTR-ND 289-BSO200N03 BSO200N03 BSO200N03
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO200N03 FET, MOSFET Arrays 30V 6.6A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 30 volts 30 volts
PD 1400 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
IGBTs - 2156617 - RS Components, Ltd.
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247
View Details
8 suppliers