Infineon Technologies AG MOSFET BSL207N H6327

Description
MOSFET SMALL SIGNAL+P-CH
Description
MOSFET SMALL SIGNAL+P-CH
Datasheet
Datasheet Summary
Powered by GS/AI

BSL207N is a dual N-channel enhancement mode MOSFET in a TSOP-6 package, designed for low-voltage switching applications. It has a drain-source voltage rating of 20 V, continuous drain current of 2.1 A at 25°C, and drain-source on-state resistance of 70 mΩ at 4.5 V gate voltage. The device is avalanche rated with a single-pulse energy of 10.8 mJ and qualifies for automotive applications per AEC-Q101. It is RoHS compliant and halogen-free. Thermal resistance junction-to-ambient is 250 K/W on a minimal footprint PCB. Operating and storage temperatures range from -55°C to 150°C.

Datasheet Summary
Powered by GS/AI

BSL207N is a dual N-channel enhancement mode MOSFET in a TSOP-6 package, designed for low-voltage switching applications. It has a drain-source voltage rating of 20 V, continuous drain current of 2.1 A at 25°C, and drain-source on-state resistance of 70 mΩ at 4.5 V gate voltage. The device is avalanche rated with a single-pulse energy of 10.8 mJ and qualifies for automotive applications per AEC-Q101. It is RoHS compliant and halogen-free. Thermal resistance junction-to-ambient is 250 K/W on a minimal footprint PCB. Operating and storage temperatures range from -55°C to 150°C.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET SMALL SIGNAL+P-CH

MOSFET SMALL SIGNAL+P-CH

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSL207N H6327
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ENHANCED MODE MATCHED PAIR - ALD310708ASCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers
CSD25202W15 CSD25202W15 20-V P-Channel NexFET? Power MOSFET - CSD25202W15T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0260 ohms
View Details
7 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSH207,135 - 1024379-BSH207,135 - Win Source Electronics
Specs
Polarity P-Channel; P-Channel
V(BR)DSS 12 volts
PD 417 milliwatts
View Details
2 suppliers
 - 2ED21094S06JXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-14
Packing Method Tape Reel; Tape & Reel
View Details