Infineon Technologies AG Single FETs, MOSFETs BSP295E6327

Description
N-Channel 60V 1.8A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4
Request a Quote Datasheet
Description
N-Channel 60V 1.8A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSP295INTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSP295INTR-ND
Single FETs, MOSFETs BSP295INTR-ND
N-Channel 60V 1.8A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

N-Channel 60V 1.8A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

Buy Now Datasheet
MOSFET N-CH 60V 1.8A SOT223 - 376-BSP295E6327 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 1.8A SOT223
376-BSP295E6327
MOSFET N-CH 60V 1.8A SOT223 376-BSP295E6327
MOSFET N-CH 60V 1.8A SOT223

MOSFET N-CH 60V 1.8A SOT223

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSP295E6327 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSP295E6327
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSP295E6327
MOSFET N-CH 60V 1.8A SOT223-4

MOSFET N-CH 60V 1.8A SOT223-4

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BSP295INTR-ND 376-BSP295E6327 BSP295E6327
Product Name Single FETs, MOSFETs MOSFET N-CH 60V 1.8A SOT223 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Package Type TO-261-4, TO-261AA 17 nC @ 10 V
Transistor Grade / Operating Range Automotive
PD 1800 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
FETs - Single - AUIRFS8409-7P - 737055-AUIRFS8409-7P - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
QG 460 nC
View Details
9 suppliers