The BSL205N is a dual N-channel enhancement mode MOSFET in a PG-TSOP6 package, designed for low-voltage switching applications. It features a 20 V drain-source breakdown voltage, a continuous drain current of 2.5 A at 25 °C, and a maximum on-state resistance of 50 mΩ at V_GS = 4.5 V. The device is avalanche rated with 10.8 mJ single-pulse energy and operates from -55 °C to 150 °C. It is qualified to AEC-Q101, RoHS compliant, and halogen-free per IEC 61249-2-21.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSL205N H6327 |
| Product Name | MOSFET |