The BSO211P H is a dual P-channel MOSFET in a PG-DSO-8 package, designed for low-voltage switching applications. It has a drain-source voltage rating of -20 V and a continuous drain current of -4.6 A at 25°C with V_GS = 4.5 V. The on-state resistance is 67 mΩ at V_GS = 4.5 V and -4.6 A, and 110 mΩ at V_GS = 2.5 V and -3.6 A. The device operates up to 150°C junction temperature and is RoHS compliant and halogen-free. It meets JEDEC qualification standards and has an ESD class of HBM 0 (0-250 V). Thermal resistance from junction to solder point is 35 K/W.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSO211P H |
| Product Name | MOSFET |