Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP300 H6327 BSP300 H6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 752419-BSP300 H6327 Manufacturer Homepage: www.infineon.com Reference case: SOT-223 Reference Date Code: 15+Rohs Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 752419-BSP300 H6327 Manufacturer Homepage: www.infineon.com Reference case: SOT-223 Reference Date Code: 15+Rohs Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP300 H6327 - 752419-BSP300 H6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP300 H6327
752419-BSP300 H6327
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP300 H6327 752419-BSP300 H6327
Manufacturer: Infineon Technologies Win Source Part Number: 752419-BSP300 H6327 Manufacturer Homepage: www.infineon.com Reference case: SOT-223 Reference Date Code: 15+Rohs Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 752419-BSP300 H6327
Manufacturer Homepage: www.infineon.com
Reference case: SOT-223
Reference Date Code: 15+Rohs
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
MOSFET N-Ch 800V 190mA SOT-223-3

MOSFET N-Ch 800V 190mA SOT-223-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 752419-BSP300 H6327 BSP300 H6327
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP300 H6327 MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRF7647S2TR - Rochester Electronics
Specs
Polarity P-Channel
rDS(on) 0.0310 ohms
Package Type MG-WDSON-5
View Details
7 suppliers
Specs
V(BR)DSS 60 volts
IDSS 15000 to 93000 milliamps
Package Type 8-PowerTDFN
View Details
Single FETs, MOSFETs - 2N7002CKVL-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers