Infineon Technologies AG Discrete Semiconductor Products BSP295 E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 237303-BSP295 E6327 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BSP295 Alternative Parts (Cross-Reference): BSP295; BSP295E6327T; BSP295GEG; BSP295L6327XT; Introduction Date: October 15, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 237303-BSP295 E6327 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BSP295 Alternative Parts (Cross-Reference): BSP295; BSP295E6327T; BSP295GEG; BSP295L6327XT; Introduction Date: October 15, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 237303-BSP295 E6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
237303-BSP295 E6327
Discrete Semiconductor Products 237303-BSP295 E6327
Manufacturer: Infineon Technologies Win Source Part Number: 237303-BSP295 E6327 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BSP295 Alternative Parts (Cross-Reference): BSP295; BSP295E6327T; BSP295GEG; BSP295L6327XT; Introduction Date: October 15, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 237303-BSP295 E6327
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: BSP295
Alternative Parts (Cross-Reference): BSP295; BSP295E6327T; BSP295GEG; BSP295L6327XT;
Introduction Date: October 15, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Automotive 60V 1.8A MOSFET Transistor
278-BSP295 E6327
Automotive 60V 1.8A MOSFET Transistor 278-BSP295 E6327
Trans MOSFET N-CH 60V 1.8A Automotive 4-Pin(3+Tab) SOT-223 T/R Product overview: BSP295 E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP295 E6327 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 60V 1.8A Automotive 4-Pin(3+Tab) SOT-223 T/R Product overview: BSP295 E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP295 E6327 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 237303-BSP295 E6327 278-BSP295 E6327
Product Name Discrete Semiconductor Products Automotive 60V 1.8A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Mosfet, Nn Channel, 60V, 0.35A, Sot666; Channel Type Nexperia - 59T0226 - Newark, An Avnet Company
Specs
Polarity N-Channel
IDSS 350 milliamps
Package Type TO-3
View Details
CSD18533KCS 60V N-Channel NexFET? Power MOSFET .. - CSD18533KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0090 ohms
View Details
8 suppliers
Single FETs, MOSFETs - AUIRFP2907Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers