Infineon Technologies AG -30V -14.9A MOSFET Transistor BSO080P03S H

Description
MOSFETs P-Ch -30V -14.9A DSO-8 OptiMOS P Product overview: BSO080P03S H from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -14.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -14.9A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSO080P03S H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs P-Ch -30V -14.9A DSO-8 OptiMOS P Product overview: BSO080P03S H from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -14.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -14.9A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSO080P03S H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-30V -14.9A MOSFET Transistor
2088-BSO080P03S H
-30V -14.9A MOSFET Transistor 2088-BSO080P03S H
MOSFETs P-Ch -30V -14.9A DSO-8 OptiMOS P Product overview: BSO080P03S H from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -14.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -14.9A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSO080P03S H can be used for catalog matching and distributor lookup.

MOSFETs P-Ch -30V -14.9A DSO-8 OptiMOS P Product overview: BSO080P03S H from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -14.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -14.9A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSO080P03S H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO080P03S H - 136089-BSO080P03S H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO080P03S H
136089-BSO080P03S H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO080P03S H 136089-BSO080P03S H
Manufacturer: Infineon Technologies Win Source Part Number: 136089-BSO080P03S H Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.79W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: P-DSO-8 Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12.6A (Ta) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 136nC @ 10V Max Input Capacitance: 5890pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 8 mOhm @ 14.9A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Computers & Computer Peripherals

Manufacturer: Infineon Technologies
Win Source Part Number: 136089-BSO080P03S H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.79W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: P-DSO-8
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12.6A (Ta)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 136nC @ 10V
Max Input Capacitance: 5890pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 8 mOhm @ 14.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Computers & Computer Peripherals

Buy Now Datasheet
Transistors - BSO080P03S H - ODG (Origin Data Global)
Shenzhen, China
Transistors
BSO080P03S H
Transistors BSO080P03S H
DSO-8 MOSFETs ROHS

DSO-8 MOSFETs ROHS

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-Ch -30V -14.9A DSO-8 OptiMOS P

MOSFET P-Ch -30V -14.9A DSO-8 OptiMOS P

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-BSO080P03S H 136089-BSO080P03S H BSO080P03S H BSO080P03S H
Product Name -30V -14.9A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO080P03S H Transistors MOSFET
Polarity P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0220 kS
PD 2.5 milliwatts 1790 milliwatts
Unlock Full Specs
to access all available technical data