Manufacturer: Infineon Technologies
Win Source Part Number: 1324674-BSD840N L6327
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 880mA
Rds On (Max) @ Id, Vgs: 400mOhm @ 880mA, 2.5V
Vgs(th) (Max) @ Id: 750mV @ 1.6µA
Power - Max: 500mW
Supplier Device Package: PG-SOT363-PO
Gate Charge (Qg) (Max) @ Vgs: 0.26nC @ 2.5V
Input Capacitance (Ciss) (Max) @ Vds: 78pF @ 10V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 6-VSSOP, SC-88, SOT-363
ECCN: EAR99
Fake Threat In the Open Market: 77
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: BSD840NL6327,SP00046
Base Product Number: BSD840
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Mosfet Array 2 N-Channel (Dual) 20V 880mA 500mW Surface Mount PG-SOT363-6
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 1324674-BSD840N L6327 | BSD840NL6327-ND |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | FET, MOSFET Arrays |
| Polarity | N-Channel |