Infineon Technologies AG 240V 6Ohm 350mA MOSFET Transistor BSP89 H6327

Description
MOSFETs SIPMOS Sm-Signal 240V 6Ohm 350mA Product overview: BSP89 H6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 6Ohm, 350mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 6Ohm, 350mA, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSP89 H6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs SIPMOS Sm-Signal 240V 6Ohm 350mA Product overview: BSP89 H6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 6Ohm, 350mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 6Ohm, 350mA, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSP89 H6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
240V 6Ohm 350mA MOSFET Transistor
2088-BSP89 H6327
240V 6Ohm 350mA MOSFET Transistor 2088-BSP89 H6327
MOSFETs SIPMOS Sm-Signal 240V 6Ohm 350mA Product overview: BSP89 H6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 6Ohm, 350mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 6Ohm, 350mA, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSP89 H6327 can be used for catalog matching and distributor lookup.

MOSFETs SIPMOS Sm-Signal 240V 6Ohm 350mA Product overview: BSP89 H6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 6Ohm, 350mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 6Ohm, 350mA, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSP89 H6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 237339-BSP89 H6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
237339-BSP89 H6327
Discrete Semiconductor Products 237339-BSP89 H6327
Manufacturer: Infineon Technologies Win Source Part Number: 237339-BSP89 H6327 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BSP89 Alternative Parts (Cross-Reference): BSP126; BSP126T; BSP126,115; BSP89; ECCN: EAR99 Country of Origin: China Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 237339-BSP89 H6327
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: BSP89
Alternative Parts (Cross-Reference): BSP126; BSP126T; BSP126,115; BSP89;
ECCN: EAR99
Country of Origin: China
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
Transistors - BSP89 H6327 - ODG (Origin Data Global)
Shenzhen, China
Transistors
BSP89 H6327
Transistors BSP89 H6327
SOT-223-4 MOSFETs ROHS

SOT-223-4 MOSFETs ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 2088-BSP89 H6327 237339-BSP89 H6327 BSP89 H6327
Product Name 240V 6Ohm 350mA MOSFET Transistor Discrete Semiconductor Products Transistors
Polarity N-Channel
MOSFET Operating Mode Enhancement
Transconductance 1.80E-4 kS
Unlock Full Specs
to access all available technical data