MOSFETs P-Ch -60V -1.17A SOT-223-3 Product overview: BSP315P H6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, -1.17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -1.17A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSP315P H6327 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 819748-BSP315P H6327
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 2088-BSP315P H6327 | 819748-BSP315P H6327 |
| Product Name | -60V -1.17A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP315P H6327 |
| Polarity | P-Channel | |
| MOSFET Operating Mode | Enhancement | |
| Transconductance | 7.00E-4 kS |