Infineon Technologies AG MOSFETs BSL308CH6327XTSA1

Description
Infineon MOSFET BSL308CH6327XTSA1
Request a Quote Datasheet
Description
Infineon MOSFET BSL308CH6327XTSA1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2144335 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2144335
MOSFETs 2144335
Infineon MOSFET BSL308CH6327XTSA1

Infineon MOSFET BSL308CH6327XTSA1

Supplier's Site
MOSFETs - 2144335P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2144335P
MOSFETs 2144335P
Infineon MOSFET BSL308CH6327XTSA1

Infineon MOSFET BSL308CH6327XTSA1

Supplier's Site
MOSFETs - 2144334 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2144334
MOSFETs 2144334
Infineon MOSFET BSL308CH6327XTSA1

Infineon MOSFET BSL308CH6327XTSA1

Supplier's Site
Singapore, Singapore
30V 2.3A MOSFET Transistor
289-BSL308CH6327XTSA1
30V 2.3A MOSFET Transistor 289-BSL308CH6327XTSA1
MOSFET N/P-CH 30V 2.3A TSOP6-6 Product overview: BSL308CH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSL308CH6327XTSA 1 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 2.3A TSOP6-6 Product overview: BSL308CH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSL308CH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - BSL308CH6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
BSL308CH6327XTSA1DKR-ND
FET, MOSFET Arrays BSL308CH6327XTSA1DKR-ND
Mosfet Array N and P-Channel Complementary 30V 2.3A, 2A 500mW Surface Mount PG-TSOP6-6

Mosfet Array N and P-Channel Complementary 30V 2.3A, 2A 500mW Surface Mount PG-TSOP6-6

Buy Now Datasheet
FET, MOSFET Arrays - BSL308CH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
BSL308CH6327XTSA1TR-ND
FET, MOSFET Arrays BSL308CH6327XTSA1TR-ND
Mosfet Array N and P-Channel Complementary 30V 2.3A, 2A 500mW Surface Mount PG-TSOP6-6

Mosfet Array N and P-Channel Complementary 30V 2.3A, 2A 500mW Surface Mount PG-TSOP6-6

Buy Now Datasheet
FET, MOSFET Arrays - BSL308CH6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
BSL308CH6327XTSA1CT-ND
FET, MOSFET Arrays BSL308CH6327XTSA1CT-ND
Mosfet Array N and P-Channel Complementary 30V 2.3A, 2A 500mW Surface Mount PG-TSOP6-6

Mosfet Array N and P-Channel Complementary 30V 2.3A, 2A 500mW Surface Mount PG-TSOP6-6

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSL308CH6327XTSA1 - 1024392-BSL308CH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSL308CH6327XTSA1
1024392-BSL308CH6327XTSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSL308CH6327XTSA1 1024392-BSL308CH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1024392-BSL308CH6327 XTSA1 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel Complementary FET Feature: Logic Level Gate, 4.5V Drive Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TSOP6-6 Maximum Power Dissipation: 500mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.3A, 2A Gate-Source Threshold Voltage: 2V @ 11μA Max Gate Charge: 1.5nC @ 10V Max Input Capacitance: 275pF @ 15V Maximum Rds On at Id,Vgs: 57 mOhm @ 2.3A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1024392-BSL308CH6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel Complementary
FET Feature: Logic Level Gate, 4.5V Drive
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TSOP6-6
Maximum Power Dissipation: 500mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.3A, 2A
Gate-Source Threshold Voltage: 2V @ 11μA
Max Gate Charge: 1.5nC @ 10V
Max Input Capacitance: 275pF @ 15V
Maximum Rds On at Id,Vgs: 57 mOhm @ 2.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSL308CH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSL308CH6327XTSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSL308CH6327XTSA1
MOSFET N/P-CH 30V 2.3A TSOP6-6

MOSFET N/P-CH 30V 2.3A TSOP6-6

Supplier's Site
MOSFET SMALL SIGNAL+P-CH

MOSFET SMALL SIGNAL+P-CH

Buy Now Datasheet
Mosfet, N&p-Ch, 30V, 2.3A, Tsop; Transistor Polarity Infineon - 13AC8344 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N&p-Ch, 30V, 2.3A, Tsop; Transistor Polarity Infineon
13AC8344
Mosfet, N&p-Ch, 30V, 2.3A, Tsop; Transistor Polarity Infineon 13AC8344
MOSFET, N&P-CH, 30V, 2.3A, TSOP; Transistor Polarity:N and P Complement; Continuous Drain Current Id:2.3A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.044ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; Power RoHS Compliant: Yes

MOSFET, N&P-CH, 30V, 2.3A, TSOP; Transistor Polarity:N and P Complement; Continuous Drain Current Id:2.3A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.044ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; Power RoHS Compliant: Yes

Supplier's Site
MOSFET N/P-CH 30V 2.3A/2A 6TSOP - 376-BSL308CH6327XTSA1 - Utmel Electronic Limited
Hong Kong, China
MOSFET N/P-CH 30V 2.3A/2A 6TSOP
376-BSL308CH6327XTSA1
MOSFET N/P-CH 30V 2.3A/2A 6TSOP 376-BSL308CH6327XTSA1
MOSFET N/P-CH 30V 2.3A/2A 6TSOP

MOSFET N/P-CH 30V 2.3A/2A 6TSOP

Supplier's Site
FET, MOSFET Arrays - BSL308CH6327XTSA1 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
BSL308CH6327XTSA1
FET, MOSFET Arrays BSL308CH6327XTSA1
MOSFET N/P-CH 30V 2.3A/2A 6TSOP

MOSFET N/P-CH 30V 2.3A/2A 6TSOP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2144335 2144335P 289-BSL308CH6327XTSA1 BSL308CH6327XTSA1DKR-ND 1024392-BSL308CH6327XTSA1 BSL308CH6327XTSA1 BSL308CH6327XTSA1 13AC8344 376-BSL308CH6327XTSA1 BSL308CH6327XTSA1
Product Name MOSFETs MOSFETs 30V 2.3A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSL308CH6327XTSA1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N&p-Ch, 30V, 2.3A, Tsop; Transistor Polarity Infineon MOSFET N/P-CH 30V 2.3A/2A 6TSOP FET, MOSFET Arrays
Package Type Tsop-6 TSOP Tape & Reel (TR) SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; PG-TSOP6-6 Automotive TO-3 SOT23; SOT-23-6 Thin, TSOT-23-6
Number of units in IC 1
Polarity N-Channel; P-Channel P-Channel P-Channel; N and P-Channel Complementary
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data