Infineon Technologies AG Discrete Semiconductor Products BSP315 E6433

Description
Manufacturer: Infineon Technologies Win Source Part Number: 237308-BSP315 E6433 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BSP315 Introduction Date: October 15, 1996 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 237308-BSP315 E6433 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BSP315 Introduction Date: October 15, 1996 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 237308-BSP315 E6433 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
237308-BSP315 E6433
Discrete Semiconductor Products 237308-BSP315 E6433
Manufacturer: Infineon Technologies Win Source Part Number: 237308-BSP315 E6433 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BSP315 Introduction Date: October 15, 1996 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 237308-BSP315 E6433
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: BSP315
Introduction Date: October 15, 1996
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
50V 1.1A MOSFET Transistor
278-BSP315 E6433
50V 1.1A MOSFET Transistor 278-BSP315 E6433
Trans MOSFET P-CH 50V 1.1A T/R Product overview: BSP315 E6433 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 1.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP315 E6433 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 50V 1.1A T/R Product overview: BSP315 E6433 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 1.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP315 E6433 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 237308-BSP315 E6433 278-BSP315 E6433
Product Name Discrete Semiconductor Products 50V 1.1A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data