Infineon Technologies AG Single FETs, MOSFETs BSO203SPNTMA1

Description
P-Channel 20V 9A (Ta) 2.35W (Ta) Surface Mount PG-DSO-8
Request a Quote Datasheet
Description
P-Channel 20V 9A (Ta) 2.35W (Ta) Surface Mount PG-DSO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSO203SPNTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSO203SPNTMA1TR-ND
Single FETs, MOSFETs BSO203SPNTMA1TR-ND
P-Channel 20V 9A (Ta) 2.35W (Ta) Surface Mount PG-DSO-8

P-Channel 20V 9A (Ta) 2.35W (Ta) Surface Mount PG-DSO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSO203SPNTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSO203SPNTMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSO203SPNTMA1
MOSFET P-CH 20V 9A 8DSO

MOSFET P-CH 20V 9A 8DSO

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number BSO203SPNTMA1TR-ND BSO203SPNTMA1
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRF1404STRL - Rochester Electronics
Infineon Technologies AG
Specs
Package Type D2PAK
Packing Method Tape Reel; Tape & Reel
View Details
7 suppliers
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers