BSD214SN is an N-channel enhancement mode MOSFET for small-signal applications, rated for 20 V drain-source voltage and 1.5 A continuous drain current at 25 °C. It is packaged in PG-SOT363 with a lead-free, RoHS-compliant, and halogen-free construction. The device is avalanche rated with a single-pulse avalanche energy of 3.7 mJ and qualified to AEC-Q101. Its gate-source voltage is ±12 V, and it operates over a temperature range of -55 to 150 °C. Thermal resistance junction-to-ambient is 250 K/W on a minimal footprint PCB. Transistor characteristics include a gate threshold voltage of 0.7 to 1.2 V and on-state resistance of 111 to 140 mΩ at 4.5 V gate-source bias. The device features a reverse diode with a continuous forward current of 0.5 A and reverse recovery time of 8.4 ns.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSD214SN H6327 |
| Product Name | MOSFET |