Manufacturer: Infineon Technologies
Win Source Part Number: 237273-BSO302SN
Category: Discrete Semiconductor Products
Family: FETs - Arrays
Family Name: BSO302SN
Alternative Parts (Cross-Reference): FDS6692-Q; FDS8880-NL; FDS6294-Q; FDS6294;
Introduction Date: May 01, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Trans MOSFET N-CH 30V 9.8A 8-Pin SO Product overview: BSO302SN from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSO302SN can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 237273-BSO302SN | 289-BSO302SN |
| Product Name | Discrete Semiconductor Products | 30V 9.8A MOSFET Transistor |
| Package Type | SOT3 |