Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO040N03MS G BSO040N03MS G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 709774-BSO040N03MS G Family Name: BSO040N03MS Manufacturer Homepage: www.infineon.com Reference case: SO-8 Reference Date Code: 10+ Alternative Parts (Cross-Reference): TPC8060-H(TE12L,QM; AO4302; TPC8060-H(T2L,A,Q); TPC8082,LQ(M; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 709774-BSO040N03MS G Family Name: BSO040N03MS Manufacturer Homepage: www.infineon.com Reference case: SO-8 Reference Date Code: 10+ Alternative Parts (Cross-Reference): TPC8060-H(TE12L,QM; AO4302; TPC8060-H(T2L,A,Q); TPC8082,LQ(M; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO040N03MS G - 709774-BSO040N03MS G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO040N03MS G
709774-BSO040N03MS G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO040N03MS G 709774-BSO040N03MS G
Manufacturer: Infineon Technologies Win Source Part Number: 709774-BSO040N03MS G Family Name: BSO040N03MS Manufacturer Homepage: www.infineon.com Reference case: SO-8 Reference Date Code: 10+ Alternative Parts (Cross-Reference): TPC8060-H(TE12L,QM; AO4302; TPC8060-H(T2L,A,Q); TPC8082,LQ(M; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 709774-BSO040N03MS G
Family Name: BSO040N03MS
Manufacturer Homepage: www.infineon.com
Reference case: SO-8
Reference Date Code: 10+
Alternative Parts (Cross-Reference): TPC8060-H(TE12L,QM; AO4302; TPC8060-H(T2L,A,Q); TPC8082,LQ(M;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
30V 20A MOSFET Transistor
2088-BSO040N03MS G
30V 20A MOSFET Transistor 2088-BSO040N03MS G
MOSFETs N-Ch 30V 20A DSO-8 OptiMOS 3M Product overview: BSO040N03MS G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSO040N03MS G can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 30V 20A DSO-8 OptiMOS 3M Product overview: BSO040N03MS G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSO040N03MS G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistors BSO040N03MS G
DSO-8 MOSFETs ROHS

DSO-8 MOSFETs ROHS

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 30V 20A DSO-8 OptiMOS 3M

MOSFET N-Ch 30V 20A DSO-8 OptiMOS 3M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 709774-BSO040N03MS G 2088-BSO040N03MS G BSO040N03MS G BSO040N03MS G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO040N03MS G 30V 20A MOSFET Transistor Transistors MOSFET
Package Type SOT3 Reel
Polarity N-Channel
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMW120R045M1XKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-3
View Details
5 suppliers
Single FETs, MOSFETs - 1727-1061-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810025SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers