Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO615C G BSO615C G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 127719-BSO615C G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-DSO-8 Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 3.1A, 2A Gate-Source Threshold Voltage: 2V @ 20μA Max Gate Charge: 22.5nC @ 10V Max Input Capacitance: 380pF @ 25V Maximum Rds On at Id,Vgs: 110 mOhm @ 3.1A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 127719-BSO615C G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-DSO-8 Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 3.1A, 2A Gate-Source Threshold Voltage: 2V @ 20μA Max Gate Charge: 22.5nC @ 10V Max Input Capacitance: 380pF @ 25V Maximum Rds On at Id,Vgs: 110 mOhm @ 3.1A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO615C G - 127719-BSO615C G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO615C G
127719-BSO615C G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO615C G 127719-BSO615C G
Manufacturer: Infineon Technologies Win Source Part Number: 127719-BSO615C G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-DSO-8 Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 3.1A, 2A Gate-Source Threshold Voltage: 2V @ 20μA Max Gate Charge: 22.5nC @ 10V Max Input Capacitance: 380pF @ 25V Maximum Rds On at Id,Vgs: 110 mOhm @ 3.1A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 127719-BSO615C G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-DSO-8
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 3.1A, 2A
Gate-Source Threshold Voltage: 2V @ 20μA
Max Gate Charge: 22.5nC @ 10V
Max Input Capacitance: 380pF @ 25V
Maximum Rds On at Id,Vgs: 110 mOhm @ 3.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 3.1A 2A MOSFET Transistor
285-BSO615C G
60V 3.1A 2A MOSFET Transistor 285-BSO615C G
MOSFET N/P-CH 60V 3.1A/2A 8SOIC Product overview: BSO615C G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.1A, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.1A, 2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSO615C G can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 60V 3.1A/2A 8SOIC Product overview: BSO615C G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.1A, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.1A, 2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSO615C G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N and P-Ch 60V 3.1A, -2A DSO-8

MOSFET N and P-Ch 60V 3.1A, -2A DSO-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 127719-BSO615C G 285-BSO615C G BSO615C G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO615C G 60V 3.1A 2A MOSFET Transistor MOSFET
Polarity P-Channel
V(BR)DSS 60 volts
PD 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD16415Q5 N-Channel NexFET Power MOSFET - CSD16415Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0018 ohms
View Details
9 suppliers
Single FETs, MOSFETs - 448-AIMBG120R040M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers
MOSFETs - 1223246 - RS Components, Ltd.
RS Components, Ltd.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT26; Tsot-26
Number of units in IC 2
View Details
N-channel 40 V, 1.2 mΩ standard level MOSFET in LFPAK88 - BUK7S1R2-40HJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 300000 milliamps
View Details
7 suppliers