Manufacturer: Infineon Technologies
Win Source Part Number: 237331-BSP613P L6327
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: BSP613P
Alternative Parts (Cross-Reference): BSP613PH6327XTSA1; NTF2955PT1G; NVF2955PT1G; NTF2955T1;
Introduction Date: August 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Trans MOSFET P-CH 60V 2.9A Automotive 4-Pin(3+Tab) SOT-223 T/R Product overview: BSP613P L6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 2.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 2.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP613P L6327 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 237331-BSP613P L6327 | 278-BSP613P L6327 |
| Product Name | Discrete Semiconductor Products | Automotive 60V 2.9A MOSFET Transistor |
| Package Type | SOT3 |