Infineon Technologies AG Automotive 60V 1.9A MOSFET Transistor BSP170P L6327

Description
Trans MOSFET P-CH 60V 1.9A Automotive 4-Pin(3+Tab) SOT-223 T/R Product overview: BSP170P L6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 1.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 1.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP170P L6327 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH 60V 1.9A Automotive 4-Pin(3+Tab) SOT-223 T/R Product overview: BSP170P L6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 1.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 1.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP170P L6327 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 60V 1.9A MOSFET Transistor
278-BSP170P L6327
Automotive 60V 1.9A MOSFET Transistor 278-BSP170P L6327
Trans MOSFET P-CH 60V 1.9A Automotive 4-Pin(3+Tab) SOT-223 T/R Product overview: BSP170P L6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 1.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 1.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP170P L6327 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 60V 1.9A Automotive 4-Pin(3+Tab) SOT-223 T/R Product overview: BSP170P L6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 1.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 1.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP170P L6327 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 237291-BSP170P L6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
237291-BSP170P L6327
Discrete Semiconductor Products 237291-BSP170P L6327
Manufacturer: Infineon Technologies Win Source Part Number: 237291-BSP170P L6327 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BSP170P Alternative Parts (Cross-Reference): BSP170PL6327XT; BSP170PH6327XTSA1; AP2311GK-HF; DT2955; Introduction Date: July 01, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 237291-BSP170P L6327
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: BSP170P
Alternative Parts (Cross-Reference): BSP170PL6327XT; BSP170PH6327XTSA1; AP2311GK-HF; DT2955;
Introduction Date: July 01, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BSP170P L6327 237291-BSP170P L6327
Product Name Automotive 60V 1.9A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LM27222MX/NOPB - 018868-LM27222MX/NOPB - Win Source Electronics
Specs
Polarity N-Channel
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3; 8-SOIC
View Details
2 suppliers
Single FETs, MOSFETs - 1727-7658-2-ND - DigiKey
Specs
Polarity P-Channel
Package Type SC-100, SOT-669
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910023SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers