Infineon Technologies AG 30V 10A MOSFET Transistor BSO065N03MS G

Description
Trans MOSFET N-CH Si 30V 10A 8-Pin SOP Product overview: BSO065N03MS G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSO065N03MS G can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH Si 30V 10A 8-Pin SOP Product overview: BSO065N03MS G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSO065N03MS G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 10A MOSFET Transistor
285-BSO065N03MS G
30V 10A MOSFET Transistor 285-BSO065N03MS G
Trans MOSFET N-CH Si 30V 10A 8-Pin SOP Product overview: BSO065N03MS G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSO065N03MS G can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 30V 10A 8-Pin SOP Product overview: BSO065N03MS G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSO065N03MS G can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO065N03MS G - 1049694-BSO065N03MS G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO065N03MS G
1049694-BSO065N03MS G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO065N03MS G 1049694-BSO065N03MS G
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049694-BSO065N03MS G Packaging: Tape & Reel Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Input Capacitance: 3.1 nF Power Dissipation: 1.56 W Number of Pins: 8 Rise Time: 6.2 ns Fall Time: 6.4 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOIC Alternative Parts (Cross-Reference): FSS262-TL-E; BSO051N03MS G; FDS8896; FDS6676AS; BSO301SPNTMA1; IRF9317TRPBF; FDS8817NZBSO065N03MS G; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 1.56 W Turn-On Delay Time: 12.2 ns Continuous Drain Current (ID): 13 A Drain to Source Breakdown Voltage: 30 V Turn-Off Delay Time: 15.6 ns Drain to Source Resistance: 6.5 mΩ Gate to Source Voltage (Vgs): 20 V Rds On Max: 6.5 mΩ

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049694-BSO065N03MS G
Packaging: Tape & Reel
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 30 V
Input Capacitance: 3.1 nF
Power Dissipation: 1.56 W
Number of Pins: 8
Rise Time: 6.2 ns
Fall Time: 6.4 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOIC
Alternative Parts (Cross-Reference): FSS262-TL-E; BSO051N03MS G; FDS8896; FDS6676AS; BSO301SPNTMA1; IRF9317TRPBF; FDS8817NZBSO065N03MSG;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 1.56 W
Turn-On Delay Time: 12.2 ns
Continuous Drain Current (ID): 13 A
Drain to Source Breakdown Voltage: 30 V
Turn-Off Delay Time: 15.6 ns
Drain to Source Resistance: 6.5 mΩ
Gate to Source Voltage (Vgs): 20 V
Rds On Max: 6.5 mΩ

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-BSO065N03MS G 1049694-BSO065N03MS G
Product Name 30V 10A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO065N03MS G
PD 1.56 milliwatts 1560 milliwatts
TJ -55 C (-67 F) -55 C (-67 F)
Package Type Tape & Reel SOT3; SOIC
Unlock Full Specs
to access all available technical data