Infineon Technologies AG 30V 16A MOSFET Transistor BSO040N03MSGXUMA1

Description
MOSFET N-CH 30V 16A 8DSO Product overview: BSO040N03MSGXUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSO040N03MSGXUMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 16A 8DSO Product overview: BSO040N03MSGXUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSO040N03MSGXUMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 16A MOSFET Transistor
278-BSO040N03MSGXUMA1
30V 16A MOSFET Transistor 278-BSO040N03MSGXUMA1
MOSFET N-CH 30V 16A 8DSO Product overview: BSO040N03MSGXUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSO040N03MSGXUMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 16A 8DSO Product overview: BSO040N03MSGXUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSO040N03MSGXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-BSO040N03MSGXUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-BSO040N03MSGXUMA1CT-ND
Single FETs, MOSFETs 448-BSO040N03MSGXUMA1CT-ND
N-Channel 30V 16A (Ta) 1.56W (Ta) Surface Mount PG-DSO-8

N-Channel 30V 16A (Ta) 1.56W (Ta) Surface Mount PG-DSO-8

Buy Now Datasheet
Single FETs, MOSFETs - 448-BSO040N03MSGXUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-BSO040N03MSGXUMA1DKR-ND
Single FETs, MOSFETs 448-BSO040N03MSGXUMA1DKR-ND
N-Channel 30V 16A (Ta) 1.56W (Ta) Surface Mount PG-DSO-8

N-Channel 30V 16A (Ta) 1.56W (Ta) Surface Mount PG-DSO-8

Buy Now Datasheet
Single FETs, MOSFETs - 448-BSO040N03MSGXUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-BSO040N03MSGXUMA1TR-ND
Single FETs, MOSFETs 448-BSO040N03MSGXUMA1TR-ND
N-Channel 30V 16A (Ta) 1.56W (Ta) Surface Mount PG-DSO-8

N-Channel 30V 16A (Ta) 1.56W (Ta) Surface Mount PG-DSO-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO040N03MSGXUMA1 - 201403-BSO040N03MSGXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO040N03MSGXUMA1
201403-BSO040N03MSGXUMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO040N03MSGXUMA1 201403-BSO040N03MSGXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 201403-BSO040N03MSGX UMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.56W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-DSO-8 Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 16A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 73nC @ 10V Max Input Capacitance: 5700pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 201403-BSO040N03MSGXUMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.56W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-DSO-8
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 16A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 73nC @ 10V
Max Input Capacitance: 5700pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSO040N03MSGXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSO040N03MSGXUMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSO040N03MSGXUMA1
MOSFET N-CH 30V 16A 8DSO

MOSFET N-CH 30V 16A 8DSO

Supplier's Site
MOSFET N-Ch 30V 20A DSO-8 OptiMOS 3M

MOSFET N-Ch 30V 20A DSO-8 OptiMOS 3M

Buy Now Datasheet
Mosfet, N-Ch, 30V, 16A, Soic; Transistor Polarity Infineon - 13AC8347 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 16A, Soic; Transistor Polarity Infineon
13AC8347
Mosfet, N-Ch, 30V, 16A, Soic; Transistor Polarity Infineon 13AC8347
MOSFET, N-CH, 30V, 16A, SOIC; Transistor Polarity:N Channel; Continuous Drain Current Id:16A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0033ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 30V, 16A, SOIC; Transistor Polarity:N Channel; Continuous Drain Current Id:16A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0033ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BSO040N03MSGXUMA1 448-BSO040N03MSGXUMA1CT-ND 201403-BSO040N03MSGXUMA1 BSO040N03MSGXUMA1 BSO040N03MSGXUMA1 13AC8347
Product Name 30V 16A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO040N03MSGXUMA1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 30V, 16A, Soic; Transistor Polarity Infineon
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
Transconductance 0.0380 kS
PD 2.5 milliwatts 1560 milliwatts
Unlock Full Specs
to access all available technical data