Infineon Technologies AG 25V 19A 41A MOSFET Transistor BSG0811NDATMA1

Description
MOSFET 2N-CH 25V 19A/41A TISON8 Product overview: BSG0811NDATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 19A, 41A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 19A, 41A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSG0811NDATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 25V 19A/41A TISON8 Product overview: BSG0811NDATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 19A, 41A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 19A, 41A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSG0811NDATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 19A 41A MOSFET Transistor
289-BSG0811NDATMA1
25V 19A 41A MOSFET Transistor 289-BSG0811NDATMA1
MOSFET 2N-CH 25V 19A/41A TISON8 Product overview: BSG0811NDATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 19A, 41A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 19A, 41A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSG0811NDATMA1 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 25V 19A/41A TISON8 Product overview: BSG0811NDATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 19A, 41A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 19A, 41A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSG0811NDATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 970745-BSG0811NDATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
970745-BSG0811NDATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 970745-BSG0811NDATMA1
Win Source Part Number: 970745-BSG0811NDATMA 1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: OptiMOS™ Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Asymmetrical FET Feature: Logic Level Gate, 4.5V Drive Drain to Source Voltage (Vdss): 25V Current - Continuous Drain (Id) @ 25°C: 19A, 41A Rds On (Max) @ Id, Vgs: 3mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power - Max: 2.5W Package / Case: 8-PowerTDFN Supplier Device Package: PG-TISON-8 Gate Charge (Qg) (Max) @ Vgs: 8.4nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 1100pF @ 12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: BSG0811NDATMA1-ND,BS G0811NDATMA1TR,SP001 075902,BSG0811NDATMA 1CT,BSG0811NDATMA1DK R Base Product Number: BSG0811

Win Source Part Number: 970745-BSG0811NDATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: OptiMOS™
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Asymmetrical
FET Feature: Logic Level Gate, 4.5V Drive
Drain to Source Voltage (Vdss): 25V
Current - Continuous Drain (Id) @ 25°C: 19A, 41A
Rds On (Max) @ Id, Vgs: 3mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power - Max: 2.5W
Package / Case: 8-PowerTDFN
Supplier Device Package: PG-TISON-8
Gate Charge (Qg) (Max) @ Vgs: 8.4nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 1100pF @ 12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: BSG0811NDATMA1-ND,BSG0811NDATMA1TR,SP001075902,BSG0811NDATMA1CT,BSG0811NDATMA1DKR
Base Product Number: BSG0811

Buy Now Datasheet
FET, MOSFET Arrays - BSG0811NDATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
BSG0811NDATMA1CT-ND
FET, MOSFET Arrays BSG0811NDATMA1CT-ND
Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 19A, 41A 2.5W Surface Mount PG-TISON-8

Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 19A, 41A 2.5W Surface Mount PG-TISON-8

Buy Now Datasheet
FET, MOSFET Arrays - BSG0811NDATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
BSG0811NDATMA1TR-ND
FET, MOSFET Arrays BSG0811NDATMA1TR-ND
Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 19A, 41A 2.5W Surface Mount PG-TISON-8

Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 19A, 41A 2.5W Surface Mount PG-TISON-8

Buy Now Datasheet
FET, MOSFET Arrays - BSG0811NDATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
BSG0811NDATMA1DKR-ND
FET, MOSFET Arrays BSG0811NDATMA1DKR-ND
Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 19A, 41A 2.5W Surface Mount PG-TISON-8

Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 19A, 41A 2.5W Surface Mount PG-TISON-8

Buy Now Datasheet
 - BSG0811NDATMA1 - Rochester Electronics
Newburyport, MA, United States
BSG0811 -Dual N-Channel OptiMOS MOSFET

BSG0811 -Dual N-Channel OptiMOS MOSFET

Supplier's Site Datasheet
MOSFETs - 2152466 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2152466
MOSFETs 2152466
Infineon BSG0811NDATMA1 MOSFET

Infineon BSG0811NDATMA1 MOSFET

Supplier's Site
MOSFETs - 2152467P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2152467P
MOSFETs 2152467P
Infineon BSG0811NDATMA1 MOSFET

Infineon BSG0811NDATMA1 MOSFET

Supplier's Site
MOSFETs - 2152467 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2152467
MOSFETs 2152467
Infineon BSG0811NDATMA1 MOSFET

Infineon BSG0811NDATMA1 MOSFET

Supplier's Site
Mosfet, N-Ch, 25V, 50A, 150Deg C, 6.25W; Transistor Polarity Infineon - 13AC8343 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 25V, 50A, 150Deg C, 6.25W; Transistor Polarity Infineon
13AC8343
Mosfet, N-Ch, 25V, 50A, 150Deg C, 6.25W; Transistor Polarity Infineon 13AC8343
MOSFET, N-CH, 25V, 50A, 150DEG C, 6.25W; Transistor Polarity:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:50A; On Resistance Rds(on):0.0024ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

MOSFET, N-CH, 25V, 50A, 150DEG C, 6.25W; Transistor Polarity:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:50A; On Resistance Rds(on):0.0024ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site
FET, MOSFET Arrays - BSG0811NDATMA1 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
BSG0811NDATMA1
FET, MOSFET Arrays BSG0811NDATMA1
MOSFET 2N-CH 25V 19A/41A 8TISON

MOSFET 2N-CH 25V 19A/41A 8TISON

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSG0811NDATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSG0811NDATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSG0811NDATMA1
MOSFET 2N-CH 25V 19A/41A TISON8

MOSFET 2N-CH 25V 19A/41A TISON8

Supplier's Site
MOSFET 2N-CH 25V 19A/41A 8TISON - 376-BSG0811NDATMA1 - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 25V 19A/41A 8TISON
376-BSG0811NDATMA1
MOSFET 2N-CH 25V 19A/41A 8TISON 376-BSG0811NDATMA1
MOSFET 2N-CH 25V 19A/41A 8TISON

MOSFET 2N-CH 25V 19A/41A 8TISON

Supplier's Site
Sheung Wan, Hong Kong
MOSFET LV POWER MOS

MOSFET LV POWER MOS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-BSG0811NDATMA1 970745-BSG0811NDATMA1 BSG0811NDATMA1CT-ND BSG0811NDATMA1 2152466 2152467P 13AC8343 BSG0811NDATMA1 BSG0811NDATMA1 376-BSG0811NDATMA1 BSG0811NDATMA1
Product Name 25V 19A 41A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FET, MOSFET Arrays MOSFETs MOSFETs Mosfet, N-Ch, 25V, 50A, 150Deg C, 6.25W; Transistor Polarity Infineon FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 2N-CH 25V 19A/41A 8TISON MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual) Asymmetrical
MOSFET Operating Mode Enhancement Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 25 volts 25 volts
Transconductance 0.0460 to 0.0900 kS
PD 2.5 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data