Infineon Technologies AG Single FETs, MOSFETs BSP125 E6327

Description
N-Channel 600V 120mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4
Request a Quote Datasheet
Description
N-Channel 600V 120mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSP125E6327-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSP125E6327-ND
Single FETs, MOSFETs BSP125E6327-ND
N-Channel 600V 120mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

N-Channel 600V 120mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

Buy Now Datasheet
Singapore, Singapore
600V 120MA MOSFET Transistor
278-BSP125 E6327
600V 120MA MOSFET Transistor 278-BSP125 E6327
MOSFET N-CH 600V 120MA SOT223-4 Product overview: BSP125 E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 120MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 120MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP125 E6327 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 120MA SOT223-4 Product overview: BSP125 E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 120MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 120MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP125 E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP125 E6327 - 1024427-BSP125 E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP125 E6327
1024427-BSP125 E6327
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP125 E6327 1024427-BSP125 E6327
Manufacturer: Infineon Technologies Win Source Part Number: 1024427-BSP125 E6327 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.8W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOT223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 120mA (Ta) Gate-Source Threshold Voltage: 2.3V @ 94μA Max Gate Charge: 6.6nC @ 10V Max Input Capacitance: 150pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 45 Ohm @ 120mA, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1024427-BSP125 E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 120mA (Ta)
Gate-Source Threshold Voltage: 2.3V @ 94μA
Max Gate Charge: 6.6nC @ 10V
Max Input Capacitance: 150pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 45 Ohm @ 120mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSP125E6327-ND 278-BSP125 E6327 1024427-BSP125 E6327
Product Name Single FETs, MOSFETs 600V 120MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP125 E6327
Polarity N-Channel N-Channel; N-Channel
Package Type TO-261-4, TO-261AA Tape & Reel (TR) SOT3; PG-SOT223-4
Transistor Grade / Operating Range Automotive
PD 1800 milliwatts 1800 milliwatts
Unlock Full Specs
to access all available technical data