Infineon Technologies AG 30V 12.1A MOSFET Transistor BSO110N03MS G

Description
MOSFETs N-Ch 30V 12.1A DSO-8 OptiMOS 3M Product overview: BSO110N03MS G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12.1A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSO110N03MS G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-Ch 30V 12.1A DSO-8 OptiMOS 3M Product overview: BSO110N03MS G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12.1A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSO110N03MS G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 12.1A MOSFET Transistor
2088-BSO110N03MS G
30V 12.1A MOSFET Transistor 2088-BSO110N03MS G
MOSFETs N-Ch 30V 12.1A DSO-8 OptiMOS 3M Product overview: BSO110N03MS G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12.1A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSO110N03MS G can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 30V 12.1A DSO-8 OptiMOS 3M Product overview: BSO110N03MS G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12.1A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSO110N03MS G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO110N03MS G - 737449-BSO110N03MS G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO110N03MS G
737449-BSO110N03MS G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO110N03MS G 737449-BSO110N03MS G
Manufacturer: Infineon Technologies Win Source Part Number: 737449-BSO110N03MS G Manufacturer Homepage: www.infineon.com Reference case: SOP8 Reference Date Code: 1626+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 737449-BSO110N03MS G
Manufacturer Homepage: www.infineon.com
Reference case: SOP8
Reference Date Code: 1626+
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
MOSFET N-Ch 30V 12.1A DSO-8 OptiMOS 3M

MOSFET N-Ch 30V 12.1A DSO-8 OptiMOS 3M

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-BSO110N03MS G 737449-BSO110N03MS G BSO110N03MS G
Product Name 30V 12.1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO110N03MS G MOSFET
Polarity N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0160 kS
Unlock Full Specs
to access all available technical data

Similar Products

N-channel TrenchMOS standard level FET - BUK765R0-100E,118 - Nexperia B.V.
Specs
Package Type SOT404 SOT404
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
MOSFETs - 2222828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details
Single FETs, MOSFETs - AUIRF7805Q-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
2 suppliers