Manufacturer: Infineon Technologies
Win Source Part Number: 819745-BSP135 H6906
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
MOSFET N-Ch 600V 20mA SOT-223-3
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 819745-BSP135 H6906 | BSP135 H6906 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP135 H6906 | MOSFET |