N-Channel 200V 660mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4
MOSFET N-CH 200V 660MA SOT223-4 Product overview: BSP149 E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 660MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 660MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP149 E6327 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 819746-BSP149 E6327
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | BSP149E6327-ND | 278-BSP149 E6327 | 819746-BSP149 E6327 |
| Product Name | Single FETs, MOSFETs | 200V 660MA MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP149 E6327 |
| Polarity | N-Channel | ||
| Package Type | TO-261-4, TO-261AA | Tape & Reel (TR) | |
| Transistor Grade / Operating Range | Automotive |