Manufacturer: Infineon Technologies
Win Source Part Number: 237322-BSP372 L6327
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: BSP372
Alternative Parts (Cross-Reference): BSP372; BSP372E6327; BSP372L6327XT; STN2NE10L;
Introduction Date: October 15, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Trans MOSFET N-CH 100V 1.7A Automotive 4-Pin(3+Tab) SOT-223 T/R Product overview: BSP372 L6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP372 L6327 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 237322-BSP372 L6327 | 278-BSP372 L6327 |
| Product Name | Discrete Semiconductor Products | Automotive 100V 1.7A MOSFET Transistor |
| Package Type | SOT3 |