Manufacturer: Infineon Technologies
Win Source Part Number: 1154807-BSO613SPV
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
MOSFET P-CH 60V 3.44A 8DSO Product overview: BSO613SPV from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.44A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSO613SPV can be used for catalog matching and distributor lookup.
P-Channel 60V 3.44A (Ta) 2.5W (Ta) Surface Mount PG-DSO-8
MOSFET P-CH 60V 3.44A 8DSO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1154807-BSO613SPV | 278-BSO613SPV | BSO613SPV-ND | BSO613SPV |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO613SPV | 60V 3.44A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | Tape & Reel (TR) | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154, 3.90mm Width) |