Infineon Technologies AG Single FETs, MOSFETs BSO052N03S

Description
N-Channel 30V 14A (Ta) 1.56W (Ta) Surface Mount PG-DSO-8
Request a Quote Datasheet
Description
N-Channel 30V 14A (Ta) 1.56W (Ta) Surface Mount PG-DSO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSO052N03SINTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSO052N03SINTR-ND
Single FETs, MOSFETs BSO052N03SINTR-ND
N-Channel 30V 14A (Ta) 1.56W (Ta) Surface Mount PG-DSO-8

N-Channel 30V 14A (Ta) 1.56W (Ta) Surface Mount PG-DSO-8

Buy Now Datasheet
30V 14A MOSFET Transistor - 278-BSO052N03S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 14A MOSFET Transistor
278-BSO052N03S
30V 14A MOSFET Transistor 278-BSO052N03S
MOSFET N-CH 30V 14A 8DSO Product overview: BSO052N03S from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSO052N03S can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 14A 8DSO Product overview: BSO052N03S from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSO052N03S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO052N03S - 098811-BSO052N03S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO052N03S
098811-BSO052N03S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO052N03S 098811-BSO052N03S
Manufacturer: Infineon Technologies Win Source Part Number: 098811-BSO052N03S Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.56W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-DSO-8 Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 14A (Ta) Gate-Source Threshold Voltage: 2V @ 70μA Max Gate Charge: 43nC @ 5V Max Input Capacitance: 5530pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.2 mOhm @ 17A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 098811-BSO052N03S
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.56W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-DSO-8
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 14A (Ta)
Gate-Source Threshold Voltage: 2V @ 70μA
Max Gate Charge: 43nC @ 5V
Max Input Capacitance: 5530pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.2 mOhm @ 17A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSO052N03S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSO052N03S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSO052N03S
MOSFET N-CH 30V 14A 8DSO

MOSFET N-CH 30V 14A 8DSO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BSO052N03SINTR-ND 278-BSO052N03S 098811-BSO052N03S BSO052N03S
Product Name Single FETs, MOSFETs 30V 14A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO052N03S Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SO-8; SOT3; PG-DSO-8 8-SOIC (0.154, 3.90mm Width)
PD 1560 milliwatts 1560 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF8736M2TR - 862660-AUIRF8736M2TR - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3; DirectFET™ Isometric M4
View Details
6 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1340026-UF3C065030B3 - Win Source Electronics
Specs
Polarity N-Channel
PD 242000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details