P-Channel 20V 12A (Ta) 1.6W (Ta) Surface Mount PG-DSO-8
P-Channel 20V 12A (Ta) 1.6W (Ta) Surface Mount PG-DSO-8
P-Channel 20V 12A (Ta) 1.6W (Ta) Surface Mount PG-DSO-8
MOSFET P-CH 20V 12A 8DSO Product overview: BSO201SPHXUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSO201SPHXUMA1 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 864720-BSO201SPHXUMA
Series: OptiMOS™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 20 V 12A (Ta) 1.6W (Ta) Surface Mount PG-DSO-8
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BSO201
Categories: Discrete Semiconductor Products
Case / Package: PG-DSO-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: BSO201SPHXUMA1DKR, BSO201SPHXUMA1CT, BSO201SPH, BSO201SP HCT, BSO201SP HDKR, BSO201SPHXUMA1TR, BSO201SP HDKR-ND, BSO201SP HTR-ND, SP000613828, BSO201SP HCT-ND, BSO201SP H-ND, BSO201SP H
MOSFET Transistor, P Channel, -12 A, -20 V, 0.0067 ohm, -4.5 V, -900 mV RoHS Compliant: Yes
Trans MOSFET P-CH 20V 14.9A Automotive 8-Pin DSO T/R
MOSFET P-Ch -20V -14.9A DSO-8 OptiMOS P
MOSFET P-CH 20V 12A 8DSO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | BSO201SPHXUMA1DKR-ND | 278-BSO201SPHXUMA1 | 864720-BSO201SPHXUMA1 | 50Y1821 | 376-BSO201SPHXUMA1 | BSO201SPHXUMA1 | BSO201SPHXUMA1 |
| Product Name | Single FETs, MOSFETs | 20V 12A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO201SPHXUMA1 | Mosfet Transistor, P Channel, -12 A, -20 V, 0.0067 Ohm, -4.5 V, -900 Mv Rohs Compliant Infineon | Trans MOSFET P-CH 20V 14.9A Automotive 8-Pin DSO T/R | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel | |||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SO-8; SOT3; PG-DSO-8 | TO-3 | 8-SOIC (0.154, 3.90mm Width) | ||
| MOSFET Operating Mode | Enhancement | Enhancement; ENHANCEMENT MODE | |||||
| V(BR)DSS | 20 volts | ||||||
| Transconductance | 0.0400 kS |